Acer logo

Acer Aspire easyStore AH341-U1T2H Intel Atom® D410 2 GB DDR2 1 TB Windows Home Server

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54041
Info modified on:
12 Sept 2020, 13:20:37
Short summary description Acer Aspire easyStore AH341-U1T2H Intel Atom® D410 2 GB DDR2 1 TB Windows Home Server:

Acer Aspire easyStore AH341-U1T2H, Intel Atom®, D410, 2 GB, DDR2, 1 TB, Windows Home Server

Long summary description Acer Aspire easyStore AH341-U1T2H Intel Atom® D410 2 GB DDR2 1 TB Windows Home Server:

Acer Aspire easyStore AH341-U1T2H. Processor family: Intel Atom®, Processor model: D410, Processor frequency: 1.66 GHz. Internal memory: 2 GB, Internal memory type: DDR2. Total installed storage capacity: 1 TB. Operating system installed: Windows Home Server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.