location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 17" Essentials Top Loading Case 17" Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" Essentials Top Loading Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P9.05148.A23 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer 17" Essentials Top Loading Case 17" Briefcase Black :
The short editorial description of Acer 17" Essentials Top Loading Case 17" Briefcase Black

17" Essentials Top Loading Case
More>>>
Acer 17" Essentials Top Loading Case 17" Briefcase Black:
The official marketing text of Acer 17" Essentials Top Loading Case 17" Briefcase Black as supplied by the manufacturer

The Acer Essentials line of Notebook carry cases combine a simple and efficient design with an attractive value proposition.
This compact top loading case is a slim and lightweight design made for notebooks with up to 17" screens.
A spacious main compartment with restraining strap keeps your laptop securely in place, while items which need to kept close to hand can easily be stored in the convenient zippered front pocket.
A trolley strap to the rear of the case makes it easy to attach to rolling luggage.

Short summary description Acer 17" Essentials Top Loading Case 17" Briefcase Black:
This short summary of the Acer 17" Essentials Top Loading Case 17" Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 17" Essentials Top Loading Case, Briefcase, 17"

Long summary description Acer 17" Essentials Top Loading Case 17" Briefcase Black:
This is an auto-generated long summary of Acer 17" Essentials Top Loading Case 17" Briefcase Black based on the first three specs of the first five spec groups.

Acer 17" Essentials Top Loading Case. Case type: Briefcase, Maximum screen size: 17"

Features
Maximum screen size *
17"
Case type *
Briefcase
Material *
Nylon
Features
Product main color *
Black
Other features
Dimensions (WxDxH)
17.3 x 3 x 13" (438.2 x 76.2 x 330.2 mm)