location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Messenger Case Smart Line 17"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Messenger Case Smart Line
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P9.05148.A12
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Messenger Case Smart Line 17"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Messenger case 17"
  • - Nylon
  • - 28.2 oz (800 g)
Long product name Acer Messenger Case Smart Line 17" :
The short editorial description of Acer Messenger Case Smart Line 17"

Messenger Case Smart Line
More>>>
Acer Messenger Case Smart Line 17":
The official marketing text of Acer Messenger Case Smart Line 17" as supplied by the manufacturer

- Suitable for all laptop 17” systems
- Top loading notebook section for ease of use
- Closed Cell Foam Protection
- Made from high quality nylon for maximum durability
- Durable metal fittings
- External front pocket for Tickets or passport
- Front zippered pocket for storage of key, wallet, phone or other items
- Rear zippered pocket for additional documents
- Workstation for CD/DVD’s, Pens & your mobile phone
- Removable matching portable camera case

Designed for the business casual or consumer environment the Acer messenger case brings together both style and function. The case is designed specifically for Acer notebooks sized up to 17.0” and uses closed cell foam technology to protect the notebook. Features of this case include an external matching removable camera/mobile phone pouch, an easy access passport/ticket pocket, zippered front pocket for easy access to valuables or documents and simple workstation for storage of business cards, CD/DVD’s and pens. Subtly branded with a metal Acer logo this case is the perfect attach sale to any Acer system.

Short summary description Acer Messenger Case Smart Line 17":
This short summary of the Acer Messenger Case Smart Line 17" data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Messenger Case Smart Line, Messenger case, 17", 28.2 oz (800 g)

Long summary description Acer Messenger Case Smart Line 17":
This is an auto-generated long summary of Acer Messenger Case Smart Line 17" based on the first three specs of the first five spec groups.

Acer Messenger Case Smart Line. Case type: Messenger case, Maximum screen size: 17". Weight: 28.2 oz (800 g)

Features
Maximum screen size *
17"
Case type *
Messenger case
Material *
Nylon
Weight & dimensions
Weight
28.2 oz (800 g)
Notebook compartment dimensions (W x D x H)
15.8 x 10.9 x 1.77" (402 x 278 x 45 mm)
Other features
Dimensions (WxDxH)
17.3 x 12.8 x 2.95" (440 x 325 x 75 mm)