location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Hardshell Portfolio Case 14" Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hardshell Portfolio Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P9.05148.A11
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:36:49
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Hardshell Portfolio Case 14" Sleeve case :
The short editorial description of Acer Hardshell Portfolio Case 14" Sleeve case

Hardshell Portfolio Case
More>>>
Acer Hardshell Portfolio Case 14" Sleeve case:
The official marketing text of Acer Hardshell Portfolio Case 14" Sleeve case as supplied by the manufacturer

The Acer Hardshell case is constructed using a molded EVA design giving the case a unique look. This slim line case is design to carry Acer notebooks with screens up to 14" and includes a pen loop, the case is ideal for those looking to carry just their notebook and their daily papers.

Short summary description Acer Hardshell Portfolio Case 14" Sleeve case:
This short summary of the Acer Hardshell Portfolio Case 14" Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Hardshell Portfolio Case, Sleeve case, 14"

Long summary description Acer Hardshell Portfolio Case 14" Sleeve case:
This is an auto-generated long summary of Acer Hardshell Portfolio Case 14" Sleeve case based on the first three specs of the first five spec groups.

Acer Hardshell Portfolio Case. Case type: Sleeve case, Maximum screen size: 14"

Features
Maximum screen size *
14"
Features
Case type *
Sleeve case
Material *
Neoprene