location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TAS XL ENTRY LEVEL NYLON CASE ASPIRE 1800 15" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAS XL ENTRY LEVEL NYLON CASE ASPIRE 1800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P9.05148.A01
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer TAS XL ENTRY LEVEL NYLON CASE ASPIRE 1800 15" Black :
The short editorial description of Acer TAS XL ENTRY LEVEL NYLON CASE ASPIRE 1800 15" Black

ACER TAS XL ENTRY LEVEL NYLON CASE ASPIRE 1800
More>>>
Acer TAS XL ENTRY LEVEL NYLON CASE ASPIRE 1800 15" Black:
The official marketing text of Acer TAS XL ENTRY LEVEL NYLON CASE ASPIRE 1800 15" Black as supplied by the manufacturer

• TechAir air-cell protection system
• No strain, with back supportting features
• Personalize your backpack with removable features
• Ridget shell for outdoor usage
• Impermeable material for eveyday usage and for variable conditions.
• A universial solution for all of the TravelMate range.

Short summary description Acer TAS XL ENTRY LEVEL NYLON CASE ASPIRE 1800 15" Black:
This short summary of the Acer TAS XL ENTRY LEVEL NYLON CASE ASPIRE 1800 15" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TAS XL ENTRY LEVEL NYLON CASE ASPIRE 1800, 15"

Long summary description Acer TAS XL ENTRY LEVEL NYLON CASE ASPIRE 1800 15" Black:
This is an auto-generated long summary of Acer TAS XL ENTRY LEVEL NYLON CASE ASPIRE 1800 15" Black based on the first three specs of the first five spec groups.

Acer TAS XL ENTRY LEVEL NYLON CASE ASPIRE 1800. Maximum screen size: 15"

Features
Maximum screen size *
15"
Features
Material *
Polyester
Product main color *
Black