location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 100GB USB 2.0 external hard disk drive external hard drive 4200 RPM 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100GB USB 2.0 external hard disk drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5.2730E.A03
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:19:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer 100GB USB 2.0 external hard disk drive external hard drive 4200 RPM 2.5" :
The short editorial description of Acer 100GB USB 2.0 external hard disk drive external hard drive 4200 RPM 2.5"

100GB USB 2.0, aluminium 2.5" housing, no extra power needed, external hard disk drive
More>>>
Acer 100GB USB 2.0 external hard disk drive external hard drive 4200 RPM 2.5":
The official marketing text of Acer 100GB USB 2.0 external hard disk drive external hard drive 4200 RPM 2.5" as supplied by the manufacturer

- Backup your data
- Carry your files
- High transfer rate
- Powered by USB connection

This simple plug and play device meets all your portable data storage requirements. With the external Acer Mobile HDD, you can back up your data and store files, such as MP3's, movie files and digital images plus many more.

Short summary description Acer 100GB USB 2.0 external hard disk drive external hard drive 4200 RPM 2.5":
This short summary of the Acer 100GB USB 2.0 external hard disk drive external hard drive 4200 RPM 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 100GB USB 2.0 external hard disk drive, 100 GB, 2.5", 2.0, 4200 RPM

Long summary description Acer 100GB USB 2.0 external hard disk drive external hard drive 4200 RPM 2.5":
This is an auto-generated long summary of Acer 100GB USB 2.0 external hard disk drive external hard drive 4200 RPM 2.5" based on the first three specs of the first five spec groups.

Acer 100GB USB 2.0 external hard disk drive. HDD capacity: 100 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 4200 RPM

Hard drive
HDD capacity *
100 GB
HDD speed *
4200 RPM
HDD size *
2.5"
Type
HDD
Storage drive average seek time
12 ms
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
LED indicators
Power
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
5.75" (146 mm)
Depth
2.95" (75 mm)
Height
0.551" (14 mm)
Other features
Internal
No
Drive device, transfer rate
480 MB/s
Dimensions (WxDxH)
5.75 x 2.95 x 0.551" (146 x 75 x 14 mm)