location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0 0.128 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5.22305.A10
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0 0.128 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0.128 GB
  • - Audio formats supported: MP3
  • - 85 dB
  • - AAA
Long product name Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0 0.128 GB :
The short editorial description of Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0 0.128 GB

ACER EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0
More>>>
Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0 0.128 GB:
The official marketing text of Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0 0.128 GB as supplied by the manufacturer

• MP3 Player
• USB Flash Stick
• USB 2.0 Full speed interface

Acer Easy MP3 Player lets you take many hours of your favorite music anywhere you want to go.

Short summary description Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0 0.128 GB:
This short summary of the Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0 0.128 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0, 0.128 GB

Long summary description Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0 0.128 GB:
This is an auto-generated long summary of Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0 0.128 GB based on the first three specs of the first five spec groups.

Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0. Total storage capacity: 0.128 GB

Storage
Player media type *
Flash memory
Total storage capacity *
0.128 GB
File formats
Audio formats supported *
MP3
Audio
Signal-to-Noise Ratio (SNR)
85 dB
Frequency range
20 - 20000 Hz
Radio
FM radio *
No
Record modes
Voice recording *
No
Power
Battery type
AAA
System requirements
Minimum system requirements
Microsoft Windows Me/2000/XP
Operational conditions
Operating temperature (T-T)
-5 - 50 °C
Other features
Dimensions (WxDxH)
1.06 x 3.78 x 0.669" (27 x 96 x 17 mm)
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 10:18:50
Uk has collected 3 expert reviews for Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0 0.128 GB and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
45%
Source Review comments Score
pocket-lint.com
Updated:
2014-01-03 10:18:50
A nice try, but with other players beating on price, performance and features it seems the idea just hasn’t worked.
50%
v3.co.uk
Updated:
2014-01-03 10:18:50
A removable USB storage device.
0%
trustedreviews.com
Updated:
2014-01-03 10:18:50
An MP3 player has long been an item on my ‘to buy’ list and I was quite excited to get a closer look at this offering from Acer. Once unboxed, my fist impression was one of ‘oh it’s a little fatter than I thought’. Indeed, my...
40%
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs Zen Nano Plus 1Gb Black
(show image)
70PF163300049 Zen Nano Plus 1Gb 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk MP3 audioplayer 1Gb E100 slvr Silver
(show image)
SDMX2-1024-E18 MP3 audioplayer 1Gb E100 slvr 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HDD SPELER HZ-WS 2000
(show image)
HZWS2000 HDD SPELER HZ-WS 2000 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MP3 SPELER AZ-RS 256W 0.256 GB
(show image)
AZRS256 MP3 SPELER AZ-RS 256W 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MP3 SPELER AZ-ES 256W 0.256 GB
(show image)
AZES256 MP3 SPELER AZ-ES 256W 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HDD SPELER HZ-DS 2000
(show image)
HZDS2000 HDD SPELER HZ-DS 2000 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo TX SE 1GB Black
(show image)
70PD051000002 MuVo TX SE 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP3 Gmini XS 100 Black 3Gb
(show image)
500711 MM ARCHOS MP3 Gmini XS 100 Black 3Gb 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP3 Gmini XS 100 Pink 3Gb
(show image)
500712 MM ARCHOS MP3 Gmini XS 100 Pink 3Gb 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP3 Gmini XS 100 Silver 3Gb
(show image)
500713 MM ARCHOS MP3 Gmini XS 100 Silver 3Gb 0.00
(excl. VAT)
0 (incl. VAT)