Acer logo

Acer Gateway NV76R24u-53214G50Mnrr Intel® Core™ i5 i5-3210M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59911
Info modified on:
23 Jul 2024, 20:35:50
Short summary description Acer Gateway NV76R24u-53214G50Mnrr Intel® Core™ i5 i5-3210M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Gateway NV76R24u-53214G50Mnrr, Intel® Core™ i5, 2.5 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Gateway NV76R24u-53214G50Mnrr Intel® Core™ i5 i5-3210M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Gateway NV76R24u-53214G50Mnrr. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.