location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate TMV15-51-58HQ Intel® Core™ i5 i5-1155G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Vero
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TMV15-51-58HQ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.VU2EH.003
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate TMV15-51-58HQ Intel® Core™ i5 i5-1155G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-1155G7 (8MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS
  • - 16GB DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name Acer TravelMate TMV15-51-58HQ Intel® Core™ i5 i5-1155G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black :
The short editorial description of Acer TravelMate TMV15-51-58HQ Intel® Core™ i5 i5-1155G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black

Intel Core i5-1155G7 (8MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
Acer TravelMate TMV15-51-58HQ Intel® Core™ i5 i5-1155G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:
The official marketing text of Acer TravelMate TMV15-51-58HQ Intel® Core™ i5 i5-1155G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black as supplied by the manufacturer

The TravelMate Vero is a green PC that doesn't sacrifice performance or features. With powerful processing, security, and manageability, make your organization’s green mark with an eco-friendly business laptop designed for working at or away from the office.

For Planet Earth
Made from recycled materials for less harm and more earthy goodness, we use 30% PCR1 plastic in our chassis and screen bezel and 50% on our keycaps and are pioneering a solution with full PCR integration into a laptop.

Make a Statement
TravelMate Vero laptops ship with the Acer Commercial BIOS, which includes a feature that allows corporations, governments, and users to personalize2 their startup logo while making a strong statement to their commitment to sustainability through the use of environmentally-friendly Vero devices.

Green But Mean
No job is too big or complex for the potent processing power of an 11th Gen Intel® Core™ i7 processor3. Accomplish more and multitask with ease with up to 16 GB of rapid DDR4 memory and 1 TB of super-responsive M.2 PCIe Gen3 x4 NVMe SSD3.

Impeccable Security
The discrete TPM and Kensington lock provide enterprise-level security and manageability while physically protecting your data. The TravelMate Vero also ships with Acer ProShield Plus, an all-in-one software solution that secures your TravelMate device from unauthorized access and intrusion while also supporting biometric authentication features provided by Windows.

Optimized for Conference Calls
The online meeting experience is optimized and improved with features such as Acer TrueHarmony™, Microsoft’s Cortana, and Acer PurifiedVoice™ with AI noise reduction3. Further, the laptop’s narrow bezels will let you fully enjoy the 15.6” FHD IPS display.

Establishing Connections
With Wi-Fi 6, the TravelMate Vero delivers a solid and steady connection across its up to 9.5 hours of battery life4. The TravelMate Vero also features a USB 3.2 Type-C port5 and three USB 3.2 Gen 1 Type-A ports, with one supporting power-off charging.

(R)evolution
Thoughtfully designed to adapt to the planet’s needs, upgrade the system yourself and reduce needless waste. Flip the lid and see our signature ‘R’ and ‘E’ keys, echoing: Reduce, Reuse, and Recycle.

Switch to Eco+
Take control of your energy efficiency with VeroSense™, our smart battery management app.

Built to Last
Worry less about your device and focus on your work. Durable and long-lasting, this laptop is designed to stand up to all the rigors of the workplace.

Short summary description Acer TravelMate TMV15-51-58HQ Intel® Core™ i5 i5-1155G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:
This short summary of the Acer TravelMate TMV15-51-58HQ Intel® Core™ i5 i5-1155G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TMV15-51-58HQ, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Acer TravelMate TMV15-51-58HQ Intel® Core™ i5 i5-1155G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Acer TravelMate TMV15-51-58HQ Intel® Core™ i5 i5-1155G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Acer TravelMate TMV15-51-58HQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1155G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Black. Weight: 3.97 lbs (1.8 kg)

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-1155G7
Processor cores
4
Processor boost frequency
4.5 GHz
Processor cache
8 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Battery life (max)
7 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Weight & dimensions
Width
14.3" (363.4 mm)
Depth
9.39" (238.5 mm)
Height
0.705" (17.9 mm)
Weight *
3.97 lbs (1.8 kg)
Packaging content
Cables included
AC
Logistics data
Harmonized System (HS) code
84713000
Country Distributor
Nederland 1 distributor(s)