location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate P2 P214-52-P9WY+PackGold14' Intel® Pentium® Gold 6405U Laptop 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P214-52-P9WY+PackGold14'
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.VLFEF.00A + Q3.1880B.AFR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate P2 P214-52-P9WY+PackGold14' Intel® Pentium® Gold 6405U Laptop 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Pentium Gold 6405U (2MB Cache, 2.4GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080
  • - 4GB DDR4-SDRAM & 128GB SSD
Long product name Acer TravelMate P2 P214-52-P9WY+PackGold14' Intel® Pentium® Gold 6405U Laptop 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black :
The short editorial description of Acer TravelMate P2 P214-52-P9WY+PackGold14' Intel® Pentium® Gold 6405U Laptop 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Intel Pentium Gold 6405U (2MB Cache, 2.4GHz), 4GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
Acer TravelMate P2 P214-52-P9WY+PackGold14' Intel® Pentium® Gold 6405U Laptop 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
The official marketing text of Acer TravelMate P2 P214-52-P9WY+PackGold14' Intel® Pentium® Gold 6405U Laptop 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black as supplied by the manufacturer

Dependable Productivity
Take on heavier workloads and multitask effortlessly with an 8th Gen Intel® Core™ i7 processor1 and NVIDIA® GeForce® GT 230M1 for powerful computing and graphics performance. Accomplish more with up to 24GB of rapid DDR4 memory1 and 1TB of super-responsive 4–lane PCIe SSD1. The ODD1 provides additional options for loading data or watching content offline.

We've Got You Covered
The Military Standard2 tested, impact-resistant chassis stands up to daily wear and tear. The rigorous tests ensure it can survive shocks, drops, rain and more. With up to 14 hours3 of battery life, the TravelMate P2 will last through a day of meetings or let you work uninterrupted without recharging.

A Portable Office
At just 1.6kg1 and less than 20mm1 thin, this device easily fits into a briefcase or travel bag. Enjoy stunning visuals with the up to 15" IPS display, with narrow bezels1 for a high screen-to-body ratio. Work comfortably in any situation with the LED backlit keyboard, precision touchpad and 180° hinge.

Extended Connectivity
Connect to all your peripherals with a full range of ports, including VGA, HDMI, RJ-45, SD card reader and USB Type-A™ and Type-C™. Boost your productivity with the optional Acer USB Type-C™ Dock II, featuring a DisplayPort, RJ-45, support for up to three 4K displays, 2 x HDMI, 3 x USB 3.1-A, full-function USB 3.1-C and 1 x USB 3.1-C with data only.

Industry-grade Security
A discrete Trusted Platform Module is a must for any business that is serious about security. TPM 2.0 ensures secure authentication and safeguards company data. Activate Windows Hello via the built-in fingerprint reader for easy and secure access with just your fingertip.

Better Collaboration
Bring your team together no matter how remote its members are. You'll feel like you're in the same room with dual-array microphones, a wide-angle HD webcam and the large FHD display. With Cortana®, you can create reminders, set appointments and automate your workflow. Forget opening individual applications; with Cortana, all these tasks are made easy.

Short summary description Acer TravelMate P2 P214-52-P9WY+PackGold14' Intel® Pentium® Gold 6405U Laptop 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This short summary of the Acer TravelMate P2 P214-52-P9WY+PackGold14' Intel® Pentium® Gold 6405U Laptop 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate P2 P214-52-P9WY+PackGold14', Intel® Pentium® Gold, 2.4 GHz, 14", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer TravelMate P2 P214-52-P9WY+PackGold14' Intel® Pentium® Gold 6405U Laptop 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This is an auto-generated long summary of Acer TravelMate P2 P214-52-P9WY+PackGold14' Intel® Pentium® Gold 6405U Laptop 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Acer TravelMate P2 P214-52-P9WY+PackGold14'. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 6405U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Gold
Processor model *
6405U
Processor cores
2
Processor frequency *
2.4 GHz
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Weight & dimensions
Width
12.9" (328 mm)
Depth
9.29" (235.9 mm)
Height
0.783" (19.9 mm)
Weight *
3.53 lbs (1.6 kg)