location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate P6 P633-M-53214G50ikk Intel® Core™ i5 i5-3210M Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P633-M-53214G50ikk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.V7MEG.011
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:35:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate P6 P633-M-53214G50ikk Intel® Core™ i5 i5-3210M Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-3210M 2.5 GHz
  • - 13.3" HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 500 GB HDD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 12 h 65 W
  • - Windows 7 Home Premium 64-bit
Long product name Acer TravelMate P6 P633-M-53214G50ikk Intel® Core™ i5 i5-3210M Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black :
The short editorial description of Acer TravelMate P6 P633-M-53214G50ikk Intel® Core™ i5 i5-3210M Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Intel Core i5-3210M (3M Cache, 2.5GHz), 4GB DDR3, 500GB HDD, 13.3" LED HD (1366x768), Intel HD Graphics 4000, Gigabit Ethernet, Wi-Fi 802.11 a/b/g/n, Bluetooth 4.0 + HS, Windows 7 Home Premium 64-bit
More>>>
Acer TravelMate P6 P633-M-53214G50ikk Intel® Core™ i5 i5-3210M Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
The official marketing text of Acer TravelMate P6 P633-M-53214G50ikk Intel® Core™ i5 i5-3210M Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black as supplied by the manufacturer

Manageable
Appreciate easy in-house or outsourced management of all your organization's software and hardware assets with Intel® vPro™ technology featuring Intel® Active Management Technology 8.0. The multi-level Acer ProShield security solution comprises the Acer BioProtection fingerprint reader, TPM passwords, BIOS-level defenses and a built-in anti-theft solution for fortified data safety and asset protection.

Efficient
TravelMate P Series notebooks are safe for you and the planet. ENERGY STAR®, EPEAT® Gold, Hazard Substance Free (HSF) and RoHS/WEEE compliance benefits the environment, and you save on resources and costs thanks to energy-smart technologies. In addition, these notebooks bear the prestigious GS Mark, so all models are certified for safety.

Short summary description Acer TravelMate P6 P633-M-53214G50ikk Intel® Core™ i5 i5-3210M Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This short summary of the Acer TravelMate P6 P633-M-53214G50ikk Intel® Core™ i5 i5-3210M Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate P6 P633-M-53214G50ikk, Intel® Core™ i5, 2.5 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P6 P633-M-53214G50ikk Intel® Core™ i5 i5-3210M Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer TravelMate P6 P633-M-53214G50ikk Intel® Core™ i5 i5-3210M Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer TravelMate P6 P633-M-53214G50ikk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Black