location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate TM5744 Intel® Core™ i3 i3-380M 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM5744
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.V5MET.003
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate TM5744 Intel® Core™ i3 i3-380M 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clamshell Black
  • - Intel® Core™ i3 i3-380M 2.53 GHz
  • - 15.6" HD 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM
  • - 320 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN
  • - Lithium-Ion (Li-Ion) 4.4 h
  • - Linux
Long product name Acer TravelMate TM5744 Intel® Core™ i3 i3-380M 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Linux Black :
The short editorial description of Acer TravelMate TM5744 Intel® Core™ i3 i3-380M 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Linux Black

TM5744, 15.6'' HD LCD, 1366x768, Intel Core i3-380M (3M Cache, 2.53 GHz), 4GB DDR3, 320GB SATA HDD, DVD-SM DL, 1.3MP Webcam, Ethernet, 802.11b/g/n, Linux Linpus, Black
More>>>
Acer TravelMate TM5744 Intel® Core™ i3 i3-380M 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Linux Black:
The official marketing text of Acer TravelMate TM5744 Intel® Core™ i3 i3-380M 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Linux Black as supplied by the manufacturer

TravelMate
The Acer TravelMate Series of notebooks features dependable processing power, wide-ranging communication capabilities, and indispensible security solutions to empower mobile professionals like you. Designed to keep your business running while you're on the move, this streamlined notebook boasts corporate-level manageability and convenient handling. An eco-friendly design and energy-conserving features help save cost, as well as the environment.

Proficient performance
The TravelMate Series runs on a quick and energy-efficient processor, while integrated graphics help you make impressive business presentations. ENERGY STAR® compliant, this notebook features energy-smart technologies that reduce power consumption.

Seamless communication
While on the go, receive all your emails and do business transactions with Wi-Fi® connectivity. When in the office, quickly connect to the Internet via wired LAN.

Proactive security
Be at peace knowing that your files and applications can easily be restored with recovery software. Back up your system using an intuitive application. Also, if lost or stolen, your notebook can be tracked via Wi-Fi®.

Short summary description Acer TravelMate TM5744 Intel® Core™ i3 i3-380M 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Linux Black:
This short summary of the Acer TravelMate TM5744 Intel® Core™ i3 i3-380M 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TM5744, Intel® Core™ i3, 2.53 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate TM5744 Intel® Core™ i3 i3-380M 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Linux Black:
This is an auto-generated long summary of Acer TravelMate TM5744 Intel® Core™ i3 i3-380M 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Linux Black based on the first three specs of the first five spec groups.

Acer TravelMate TM5744. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Product color: Black

Design
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
HD type
HD
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-380M
Processor cores
2
Processor threads
4
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
Optical drive type *
DVD Super Multi DL
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
HD
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system installed *
Linux
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50178
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
4.4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD, Supervisor
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
15" (381 mm)
Depth
10" (254 mm)
Height
1.3" (33 mm)
Width (imperial)
15"
Depth (imperial)
10"
Height (imperial)
1.3"
Weight *
5.51 lbs (2.5 kg)
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Disc types supported
CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM, DVD-RW, DVD-RW DL
Infrared data port
No
Graphics card family
Intel
Type
PC
Swivel webcam
No
Display
LCD
Power supply type
AC/DC