- - Clamshell
- - Intel® Core™ i5 i5-480M 2.66 GHz
- - 15.6" HD 1366 x 768 pixels LED backlight 16:9
- - 4 GB DDR3-SDRAM 1066 MHz
- - 320 GB HDD DVD Super Multi DL
- - Intel® HD Graphics
- - Ethernet LAN
- - Lithium-Ion (Li-Ion) 4.4 h 65 W
- - Windows 7 Professional 64-bit
Intel Core i5-480M 2.66GHz, 4GB DDR3, 320GB Serial ATA 5400, DVD-RAM/±R/±RW, 15.6" 1366 x 768 LED, Intel HD Graphics, WLAN 802.11a/b/g/n, Ethernet, Webcam+mic, 3xUSB 2.0, VGA, Windows 7 Professional 32/64 Dual-hotload OS
TravelMate
The Acer TravelMate Series of notebooks features dependable processing power, wide-ranging communication capabilities, and indispensible security solutions to empower mobile professionals like you. Designed to keep your business running while you're on the move, this streamlined notebook boasts corporate-level manageability and convenient handling. An eco-friendly design and energy-conserving features help save cost, as well as the environment.
Proficient performance
The TravelMate Series runs on a quick and energy-efficient processor, while integrated graphics help you make impressive business presentations. ENERGY STAR® compliant, this notebook features energy-smart technologies that reduce power consumption.
Seamless communication
While on the go, receive all your emails and do business transactions with Wi-Fi® connectivity. When in the office, quickly connect to the Internet via wired LAN. For fast wireless file transfers and sharing, connect to other devices using Bluetooth® technology.
Proactive security
Don't worry about system intrusion and data theft with finger-recognition technology1. Be at peace knowing that your files and applications can easily be restored with recovery software. Back up your system using an intuitive application. Also, if lost or stolen, your notebook can be tracked via Wi-Fi®.
Reliable manageability
Some TravelMate models feature vPro™ technology, which increases data safety and your productivity with processor-level security and better application performance. The Acer MediaBay, a cost-effective docking solution, offers a convenient way to extend the capabilities of the notebook. Also, the Acer FineTrack™ pointing device makes onscreen navigation easier.
Acer TravelMate TM5744-6870, Intel® Core™ i5, 2.66 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
Acer TravelMate TM5744-6870. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 5.51 lbs (2.5 kg)