location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E E5-573G-5369 Intel® Core™ i5 i5-4200U Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5-573G-5369
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MVMET.079
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392757440
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer Aspire E E5-573G-5369 Intel® Core™ i5 i5-4200U Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Charcoal, Gray
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - 15.6" 1366 x 768 pixels LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM 1 x 8 GB
  • - 1 TB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® 920M 2 GB Intel® HD Graphics 4400
  • - Wi-Fi 5 (802.11ac) Ethernet LAN Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 5 h 65 W
  • - Windows 10 Home
Long product name Acer Aspire E E5-573G-5369 Intel® Core™ i5 i5-4200U Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Gray :
The short editorial description of Acer Aspire E E5-573G-5369 Intel® Core™ i5 i5-4200U Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Gray

Intel Core i5-4200U (3M Cache, up to 2.60 GHz), 8GB DDR3L RAM, 1TB HDD, 15.6" HD (1366 x768) LED, Intel HD graphics 4400 + NVIDIA GeForce 920M 2GB, DVD SM DL, Wi-Fi, Bluetooth 4.0, Windows 10 Home
More>>>
Acer Aspire E E5-573G-5369 Intel® Core™ i5 i5-4200U Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Gray:
The official marketing text of Acer Aspire E E5-573G-5369 Intel® Core™ i5 i5-4200U Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Gray as supplied by the manufacturer

The new Aspire E Series laptops provide a comprehensive range of choices for every-day users, with lots of appealing feature options and an attractive design that exceeds expectations. With many enhanced components, colour choices and a textured surface, the Aspire E series is a good bit better at delivering a good bit more.

Beautiful form
A variety of vivid interior colours with a stylish textile pattern are enjoyable to the eye and pleasant to touch. Additional edge highlights emphasise the stylish look of the entire series and are complemented by the smart undercut design that is both good looking and lets you easily raise the lid with just one hand.

Sensational effects
With added media enhancements and options, you get an even richer media experience. Our Acer TrueHarmony delivers more lifelike and richer audio while Skype-certified components deliver crystal clear, instant communication and uninterrupted audio and video, without fear of echoes, gaps or lags. You can even opt for models with an optical drive and/or Full HD display.

Functions better
Better? You bet. Enhancements to the features you’ve come to know and expect give you both added power and capability to get things done. You get better, faster wireless networking, greatly improved touchpad usability, and data storage increased in both size and speed. Add in eye care and power-off USB charging and you’re really full function.

Short summary description Acer Aspire E E5-573G-5369 Intel® Core™ i5 i5-4200U Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Gray:
This short summary of the Acer Aspire E E5-573G-5369 Intel® Core™ i5 i5-4200U Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire E E5-573G-5369, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E E5-573G-5369 Intel® Core™ i5 i5-4200U Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Gray:
This is an auto-generated long summary of Acer Aspire E E5-573G-5369 Intel® Core™ i5 i5-4200U Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Gray based on the first three specs of the first five spec groups.

Acer Aspire E E5-573G-5369. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home. Product color: Charcoal, Gray

Design
Product type *
Laptop
Product color *
Charcoal, Gray
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 920M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Ports & interfaces
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Trial software
McAfee Internet Security Suite, Microsoft office 2016
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery life (max)
5 h
Power
AC adapter power
65 W
Weight & dimensions
Width
15" (381.6 mm)
Depth
10.1" (256 mm)
Height (front)
0.98" (2.49 cm)
Height (rear)
1.15" (2.92 cm)
Weight *
5.29 lbs (2.4 kg)
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 01:18:40
Uk has collected 45 expert reviews for Acer Aspire E E5-573G-5369 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal, Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
ozlaptopreviews.com
Updated:
2016-10-21 01:18:40
With Ultrabooks, Convertibles and Gaming laptops dominating the computer industry, finding a budget laptop that has the best of everything isn't easy. Acer is known for its neutral stance in the computer market, and a forerunner in the budget full-sized l...
Good Phenomenal price considering the hardware specs, Sturdy design that should withstand dings and drops, Can play a decent number of latest games on medium settings, An impressive battery life compared to the other laptops in its price range.
Bad No keyboard backlight, Ordinary screen with limited viewing angles...
Bottom line If you need a mid-range desktop replacement device to handle your daily tasks, heavy processes and even a fair amount of gaming, the Acer Aspire R5-573G-79HM is highly recommended. The first reason you would look into the Aspire R5-573G would be for the p...
90%
techradar.com
Updated:
2016-10-21 01:18:40
The Acer Aspire E15 might not look like much at first glance, especially when comparing its all-plastic body to the sleek aluminum exterior of systems like the Dell Inspiron 15 5000. It tries to compensate with a fabric-like pattern that adds grippy textu...
Good Discrete graphics, Plenty of memory and storage, Matte screen...
Bad Narrow viewing angles, Weak speakers, No keyboard backlight...
Bottom line The impressive hardware almost makes up for the Acer Aspire E15's faults, but this notebook's problems will only grow more annoying over time...
70%
techradar.com/au/
Updated:
2016-10-21 01:18:40
The Acer Aspire E15 might not look like much at first glance, especially when comparing its all-plastic body to the sleek aluminum exterior of systems like the Dell Inspiron 15 5000. It tries to compensate with a fabric-like pattern that adds grippy textu...
Good Discrete graphics, Plenty of memory and storage, Matte screen...
Bad Narrow viewing angles, Weak speakers, No keyboard backlight...
Bottom line The impressive hardware almost makes up for the Acer Aspire E15's faults, but this notebook's problems will only grow more annoying over time...
70%
expertreviews.co.uk
Updated:
2018-01-13 01:21:59
Below, we've listed our top picks of the exhaustive list of laptop deals in January 2018, to save you the hassle of digging through the list yourself. Stay tuned for more too: this page is regularly being updated as and when we spot more excellent laptop...
0%
techradar.com
Updated:
2018-04-15 02:33:32
The Acer Aspire E15 might not look like much at first glance, especially when comparing its all-plastic body to the sleek aluminum exterior of systems like the Dell Inspiron 15 5000. It tries to compensate with a fabric-like pattern that adds grippy textu...
Good Discrete graphics, Plenty of memory and storage, Matte screen...
Bad Narrow viewing angles, Weak speakers, No keyboard backlight...
Bottom line You'll have to weigh out your priorities when considering whether or not to pick up the Acer Aspire E15. On one hand, it features impressive hardware and performance for a reasonable price. On the other hand, nagging problems, like the viewing angle, are...
70%
au.pcmag.com
Updated:
2018-04-27 01:33:43
Priced at the lower end of midrange desktop-replacement laptops, the Acer Aspire E5-573G-57HR ($599.99 as tested) provides strong overall performance. Typically, a sub-$600 system would come with one or two glaring compromises, but the E5-573G-57HR mainta...
Good Great price, Discrete graphics card, Strong productivity and multimedia performance, Long battery life in testing...
Bad Touchpad feels flimsy, No Bluetooth, Lacks keyboard backlighting...
Bottom line The Acer Aspire E5-573G-57HR is a capable desktop-replacement laptop with long battery life, a 1080p screen, and hardware suited to strenuous daily tasks, all at a fairly affordable price...
80%
pcmag.com
Updated:
2016-10-21 01:18:40
Acer has produced a solid line of laptops with the Aspire E series, and the Acer Aspire E5-573G-7034 ($799.99 as tested) is no exception. This midrange desktop-replacement model has 16GB of memory, a 1TB hard drive, and an Intel Core i7 processor. But whi...
Good Good price, Attractive design, Plenty of storage, Full numeric keypad, Strong all-around performance in testing...
Bad Case feels flimsy, Mediocre display, with narrow viewing angles, No keyboard backlight...
Bottom line The moderately priced Acer Aspire E5-573G-7034 is a desktop-replacement laptop that offers lots of storage and memory, as well as a solid feature set, but its build quality and display could be better...
80%
computershopper.com
Updated:
2016-10-21 01:18:40
We received the E15 series model E5-573G-7034 in for testing. This basic-looking machine isn't likely to elicit looks of jealousy from your Apple MacBook Pro- or MacBook Air-wielding friends, with its oddly textured plastic casing and basic black-and-whit...
Good Low price given its components, Good overall performance, with discrete graphics processor, Non-glare 1080p screen...
Bad Keyboard lacks backlighting, No SSD, Plastic construction is ho-hum...
Bottom line A textured-plastic shell keeps this Win 10-based Acer Aspire E15 from feeling like a premium notebook. But it performs like one—and at an aggressive price. Read More…...
70%
notebooks.com
Updated:
2016-10-21 01:18:40
With most systems today coming with touchscreen and two-in-one designs, the Acer E15 feels a little like a computer from a few years ago. It's got a basic black and gray textured design with a full-size keyboard/number pad. The 1080p 15.6-inch screen look...
0%
notebookreview.com
Updated:
2016-10-21 01:18:40
The Acer Aspire E series is a budget-friendly multimedia notebook line with models starting under $400. Our fully equipped review model is $799.99 and includes a 15.6″ full HD display, Intel Core i7-5500U dual-core processor, Nvidia GT 940M 4GB graphics...
Good Good price to performance ratio, Full HD display resolution, Available in multiple colors...
Bad Abysmal battery life, All plastic design, Lackluster keyboard feel and no backlighting, Slow hard drive...
60%
pcmag.com
Updated:
2016-10-21 01:18:40
Priced at the lower end of midrange desktop-replacement laptops, the Acer Aspire E5-573G-57HR ($599.99 as tested) provides strong overall performance. Typically, a sub-$600 system would come with one or two glaring compromises, but the E5-573G-57HR mainta...
Good Low price. Discrete graphics card. Strong productivity and multimedia performance. Long battery life.
Bad Touchpad feels a bit flimsy. Keyboard lacks backlighting...
Bottom line The Acer Aspire E5-573G-57HR is a capable desktop-replacement laptop with long battery life, a 1080p screen, and hardware suited to strenuous daily tasks, all at a fairly affordable price...
80%
slashgear.com
Updated:
2016-10-21 01:18:40
Acer recently launched its new Aspire E5, a laptop loaded with Windows 10 and featuring a moderate price tag at $799.99 USD. The laptop is targeted at multi-purpose users -- those who do some work, some play, surf the web and watch some videos. It could s...
0%
slashgear.com
Updated:
2016-10-21 01:18:40
Acer has new laptops running Windows 10 in the pipeline, and we've gotten our hands on one of the first models among them: the Acer Aspire E5 laptop running Windows 10. This is part of Acer's E Series Windows 10 notebooks, and arrives at the same time as...
Bottom line Acer's new Aspire E15 laptop has a lot of things going for it — it is large but lightweight, the design is attractive despite the plastic shell, and the display is very pleasant to look at. Acer has coupled these positive points with a nice array of hardw...
0%
notebookcheck.net
Updated:
2016-10-21 01:18:40
All-rounder. Acer treats its brand new all-rounder a powerful mid-range CPU and a gaming-suitable GPU. The battery life are basically satisfactory, but was better in the former model...
Good Matte screen, Decent application performance, Gaming suitability, Good input devices...
Bad No maintenance hatch, Dimmed screen brightness in battery mode...
Bottom line In Review Acer Aspire E5-573G-5785. Test model courtesy of Acer Germany.Acer's 15.6-inch E5-573G is aimed at price-conscious buyers. It does not lack decent computing power. The installed Core i5 processor has enough performance for all usual application...
78%
glj.io
Updated:
2016-10-21 01:18:40
The E5-573G is interesting because of the value it offers for its price point which is usually $470 new (Newegg, Amazon), and will probably get lower. Competitors under $500-$550 do not offer as much usually. The New HP Envy 15z with coupons and all can s...
Good Fastest for gaming under $500 (for a new laptop), Very good thermals, CPU almost at full speed, Case gets hot only slightly, doesn't get annoying, 1TB SSHD is a good storage option, deliver good boot/loading times, good common performance, 8GB RAM, 802.11...
Bad Low quality TN 768p display, Low quality keyboard with slightly uncomfortable layout. Non backlit, Mediocre at best speakers, Narrow selection of connection ports (2xUSB 3.0, no DisplayPort), No mSata/M.2 slots for future storage components, Small battery...
Bottom line Well. The E5-573G does deliver some punch for less than $500 (current price is $470). It's the fastest for 3D/gaming under $500 and even $550 or as fast as others, if only new laptops are considered, but it costs less. It also comes with 1TB SSHD which is...
0%