Acer logo

Acer One 14 Z1401-C13A Intel® Celeron® N2840 Laptop 14" HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14560
Info modified on:
28 Jan 2025, 10:10:51
Short summary description Acer One 14 Z1401-C13A Intel® Celeron® N2840 Laptop 14" HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer One 14 Z1401-C13A, Intel® Celeron®, 2.16 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer One 14 Z1401-C13A Intel® Celeron® N2840 Laptop 14" HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer One 14 Z1401-C13A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.