location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E E5-571G-56T1 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5-571G-56T1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MRFEB.014
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392086311
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 15:35:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire E E5-571G-56T1 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM
  • - 1 TB HDD
  • - NVIDIA® GeForce® 820M 2 GB Intel® HD Graphics 5500
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,1000,100 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 8.1 64-bit
More>>>
Short summary description Acer Aspire E E5-571G-56T1 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black:
This short summary of the Acer Aspire E E5-571G-56T1 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire E E5-571G-56T1, Intel® Core™ i5, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer Aspire E E5-571G-56T1 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black:
This is an auto-generated long summary of Acer Aspire E E5-571G-56T1 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black based on the first three specs of the first five spec groups.

Acer Aspire E E5-571G-56T1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 820M. Operating system installed: Windows 8.1. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 820M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4700 mAh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
No
Certificates
Wi-Fi certified
Yes
Weight & dimensions
Width
15" (381.6 mm)
Depth
10.1" (256 mm)
Height
1.19" (30.3 mm)
Height (front)
0.996" (2.53 cm)
Height (rear)
1.19" (3.03 cm)
Weight *
5.51 lbs (2.5 kg)
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
16 GB
Intel® Virtualization Technology (Intel® VT)
VT-x, VT-d
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 01:27:42
Uk has collected 33 expert reviews for Acer Aspire E E5-571G-56T1 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
thunderbaylive.com
Updated:
2016-10-21 01:27:42
Lisa Gade reviews the 15.6” Acer Aspire E5 laptop. The E5 is also available in 14″ and 17.3″ models, and there are a variety of configurations selling for $350 up to $700. Most models are available with Intel Core i5 dual core ULV CPUs, though there are C...
0%
notebookcheck.net
Updated:
2016-10-21 01:27:42
Acer offers 15.6-inch, all-round laptops within its Aspire E5-571G lineup. In the summer of 2014, we tested one member of this range in form of the Aspire E5-571G-536E . Now an updated version of this series lies before us. The main difference is that a n...
Good Matte, Full HD screen, Gaming suitability, High storage capacity, Very long battery life, Low system noise...
Bad Dark, low-contrast screen, No maintenance cover...
Bottom line Acer's Aspire E5-571G-620X is a well-conceived, 15.6-inch all-rounder. Its computing power is more than enough for routine use, and can also render games smoothly without producing a lot of noise. It provides decent input devices and boasts a very good (i...
80%
notebookcheck.net
Updated:
2016-10-21 01:27:42
Acer is well known for its vastness of different laptop classes. In this case, the Aspire E5-571G with a dedicated Nvidia GeForce 840M and Intel's i5 4210U CPU provides a compact, overall bundle for just below 700 Euros. A total hard drive capacity of 1 T...
Good Solid laptop for 700 Euros, Overall quiet operating noise, Good touchpad, 24 month manufacturer's warranty, Agreeable temperature development...
Bad Screen's brightness (particularly in battery mode), Contrast, Poor viewing angles, Jumpy noise behavior in idle, Maintainability, Interface diversity USB 3.0...
Bottom line Acer Aspire E5-571GFinally, we will summarize the test of Acer's laptop and combine all previous criteria. For 700 Euros (~$920), we get a laptop equipped for many application scenarios that stands out with pleasing input devices (especially the touchpad)...
79%