Acer logo

Acer Chromebook CB5-311P-T9AB NVIDIA Tegra CD570M-A1 13.3" Touchscreen HD 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79208
Info modified on:
22 Jan 2025, 05:33:36
Short summary description Acer Chromebook CB5-311P-T9AB NVIDIA Tegra CD570M-A1 13.3" Touchscreen HD 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS White:

Acer Chromebook CB5-311P-T9AB, NVIDIA Tegra, 2.1 GHz, 13.3", 1366 x 768 pixels, 4 GB, 16 GB

Long summary description Acer Chromebook CB5-311P-T9AB NVIDIA Tegra CD570M-A1 13.3" Touchscreen HD 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS White:

Acer Chromebook CB5-311P-T9AB. Product type: Chromebook, Form factor: Clamshell. Processor family: NVIDIA Tegra, Processor model: CD570M-A1, Processor frequency: 2.1 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. Operating system installed: ChromeOS. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.