Acer logo

Acer Chromebook C730-C8T7 Intel® Celeron® N2840 11.6" HD 2 GB DDR3L-SDRAM 16 GB SSD ChromeOS Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85012
Info modified on:
23 Jan 2025, 18:52:20
Short summary description Acer Chromebook C730-C8T7 Intel® Celeron® N2840 11.6" HD 2 GB DDR3L-SDRAM 16 GB SSD ChromeOS Gray:

Acer Chromebook C730-C8T7, Intel® Celeron®, 2.16 GHz, 11.6", 1366 x 768 pixels, 2 GB, 16 GB

Long summary description Acer Chromebook C730-C8T7 Intel® Celeron® N2840 11.6" HD 2 GB DDR3L-SDRAM 16 GB SSD ChromeOS Gray:

Acer Chromebook C730-C8T7. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.