location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E ES1-511-C4TC Intel® Celeron® N2830 Laptop 15.6" 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES1-511-C4TC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MMLAL.011 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 14:07:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire E ES1-511-C4TC Intel® Celeron® N2830 Laptop 15.6" 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® N2830 2.16 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3L-SDRAM
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 4.5 h 40 W
  • - Windows 8.1
Long product name Acer Aspire E ES1-511-C4TC Intel® Celeron® N2830 Laptop 15.6" 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black :
The short editorial description of Acer Aspire E ES1-511-C4TC Intel® Celeron® N2830 Laptop 15.6" 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Intel Celeron N2830 (1M Cache, up to 2.41 GHz), 2GB DDR3 RAM, 500GB HDD, 15.6" LED HD (1366x768), Intel HD Graphics, 802.11b/g/n, Windows 8.1 64 Bit
More>>>
Acer Aspire E ES1-511-C4TC Intel® Celeron® N2830 Laptop 15.6" 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
The official marketing text of Acer Aspire E ES1-511-C4TC Intel® Celeron® N2830 Laptop 15.6" 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black as supplied by the manufacturer

Ultimate portability
Thin and with an easy grip, it’s an ideal partner to go anywhere and work anytime. With 7 hours1 of battery you stay connected all day. And with AcerCloud™ you stay in sync with everything you need, automatically. The E Series allows you to do a touch more and travel a touch further.

Optimized productivity
Finally, a laptop that can keep up with you. Acer’s 10-point multi-touch screen2 helps you navigate your screen a touch more intuitively. And the Precision Touchpad and chiclet keyboard are designed specifically to improve accuracy and speed.

Sensational fun
Whether you’re playing a game, recording a song or streaming a movie, the high-definition LED display and graphics capabilities enhance every multimedia experience. Choose one of the lively yet sophisticated body colors to brighten your world.

Short summary description Acer Aspire E ES1-511-C4TC Intel® Celeron® N2830 Laptop 15.6" 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
This short summary of the Acer Aspire E ES1-511-C4TC Intel® Celeron® N2830 Laptop 15.6" 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire E ES1-511-C4TC, Intel® Celeron®, 2.16 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Aspire E ES1-511-C4TC Intel® Celeron® N2830 Laptop 15.6" 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
This is an auto-generated long summary of Acer Aspire E ES1-511-C4TC Intel® Celeron® N2830 Laptop 15.6" 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black based on the first three specs of the first five spec groups.

Acer Aspire E ES1-511-C4TC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2.16 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black. Weight: 5.29 lbs (2.4 kg)

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N2830
Processor cores
2
Processor threads
2
Processor boost frequency
2.41 GHz
Processor frequency *
2.16 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Celeron Processor N2000 Series for Mobile
Processor codename
Bay Trail
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
313 MHz
On-board graphics card burst frequency
750 MHz
On-board graphics card dynamic frequency (max)
750 MHz
Audio
Audio system
HDAudio
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
25 x 27 mm
Processor code
SR1W4
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
0.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
81071
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
3220 mAh
Battery life (max)
4.5 h
Power
AC adapter power
40 W
Security
Cable lock slot
Yes
Weight & dimensions
Width
15" (381.6 mm)
Depth
10.2" (258 mm)
Height (front)
0.953" (2.42 cm)
Height (rear)
1.07" (2.71 cm)
Weight *
5.29 lbs (2.4 kg)
Packaging content
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-13 01:03:42
Uk has collected 8 expert reviews for Acer Aspire E ES1-511-C4TC Intel® Celeron® N2830 Laptop 39.6 cm (15.6") 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techradar.com
Updated:
2016-11-13 01:03:42
The inherent give and take of choosing a new laptop, especially when constrained by a budget, is no fun. With the notebook market increasingly centering around the 13-inch mark, those who need or want a larger display are increasingly getting hung out to...
Good Performance and value, Decent battery life, Full number pad...
Bad Pixely, overly glossy screen, Spotty trackpad, Port locations, Comical bloatware...
Bottom line If you want a big screen on a small budget, this is a laptop to consider. An uninspiring display, heft, and input issues can be overcome...
70%
techradar.com/au/
Updated:
2016-11-13 01:03:42
The inherent give and take of choosing a new laptop, especially when constrained by a budget, is no fun. With the notebook market increasingly centering around the 13-inch mark, those who need or want a larger display are increasingly getting hung out to...
Good Performance and value, Decent battery life, Full number pad...
Bad Pixely, overly glossy screen, Spotty trackpad, Port locations, Comical bloatware...
Bottom line If you want a big screen on a small budget, this is a laptop to consider. An uninspiring display, heft, and input issues can be overcome...
70%
computerworld.com
Updated:
2016-11-13 01:03:42
Bargain back-to-school laptops exist for a reason: Not everybody can afford a $2,000 laptop. Honestly, most people don't even need a $2,000 laptop.For this set of reviews, we're looking at the other end of the spectrum—basic laptops that let you work and...
0%
infoworld.com
Updated:
2016-11-13 01:03:42
Bargain back-to-school laptops exist for a reason: Not everybody can afford a $2,000 laptop. Honestly, most people don't even need a $2,000 laptop.For this set of reviews, we're looking at the other end of the spectrum—basic laptops that let you work an...
0%