Acer logo

Acer Chromebook C720P-2664 Intel® Celeron® 2955U 11.6" Touchscreen 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92145
Info modified on:
02 Dec 2022, 12:20:59
Long product name Acer Chromebook C720P-2664 Intel® Celeron® 2955U 11.6" Touchscreen 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Gray:

Intel Celeron 2955U (1.40GHz), 11.6" HD (1366 x 768) 16:9, 4GB DDR3L SDRAM, 16GB SSD, Intel HD Graphics, WLAN 802.11a/b/g/n, Bluetooth 4.0 + HS, ChromeOS

Acer Chromebook C720P-2664 Intel® Celeron® 2955U 11.6" Touchscreen 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Gray:

All-day power
The C720 is the most powerful 11" Chromebook you can get, thanks to the latest Intel® processor based on the Haswell micro-architecture. You can zip through your tasks and have fun too, without recharging, because the C720 has up to 8.5 hours1 of battery life. And, it's even available with a touchscreen!

Internet life
Log in once and you're set! The C720 syncs and safely backs up all your data in the cloud: docs in Google Drive, emails in Gmail, and even open browser tabs and bookmarks. Collaborate in real time or go solo with hundreds of apps that can be used while offline.

Apps galore!
Play and work from the get-go with your favorite Google apps. Find thousands more in the Chrome Web Store -- many for free! Everything looks stunning on the C720's 11.6" 1366 x 768 display. Plus, you can access your media on external drives super-fast via the USB 3.0 port.

Quicker, easier
The C720 makes life easier for you. It starts within 7 seconds, so you can wait less and do more. You won't be bothered by updates, as they're done automatically. The C720 has virus protection built-in, so it stays healthy -- which reduces your stress too.

Short summary description Acer Chromebook C720P-2664 Intel® Celeron® 2955U 11.6" Touchscreen 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Gray:

Acer Chromebook C720P-2664, Intel® Celeron®, 1.4 GHz, 11.6", 1366 x 768 pixels, 4 GB, 16 GB

Long summary description Acer Chromebook C720P-2664 Intel® Celeron® 2955U 11.6" Touchscreen 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Gray:

Acer Chromebook C720P-2664. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 2955U, Processor frequency: 1.4 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.