AMD Ryzen 7 5700U (8MB Cache, 1.8GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, AMD Radeon Graphics, LAN, WLAN, Webcam, Windows 11 Home 64-bit
Choose the ready-to-go Aspire 3 with the latest AMD Ryzen™ 7000 Series Processors1 made for practical multitasking and productivity. With ease-of-use at its core, this family-friendly laptop is ready when you are.
Ready-to-Go Performance
The Aspire 3 is ready-to-go with the latest AMD Ryzen™ 7000 Series Processors1 with Radeon™ graphics—ideal for the entire family, with performance and productivity at the core. Perfect to get more out of work, study, or play.
Improved Thermals
With a 78% increase in fan surface area, enjoy an improved thermal system and an additional 17% thermal capacity3. Allowing for longer, more efficient work sessions while not plugged in4.
Purposeful Design
With a sleek metal cover1 available in new vibrant colors1, the Aspire 3 is lighter and thinner than ever before at 1.6kg1 and 18.9mm1. While a long-lasting battery allows for the family to get more done between charges.
The Display
The 1080p FHD1 display is perfect for casual web browsing and streaming videos, allowing for sharp, detailed images. And with Acer BlueLightShield™, lower the levels of blue light exposure to you and your loved ones.
The Connectivity
Connect or charge your newest devices on the full-function USB Type-C port. In addition, Wi-Fi 61,2 and HDMI 2.1 provide increased productivity and functionality for the whole family.
Kinder to the Planet
Packaged in 100% recyclable materials5 and featuring a back cover made from 30% recycled plastic6, while also being Energy Star certified, Aspire 3 empowers you to make a more responsible choice.
Acer Aspire 3 A315-44P-R4SV, AMD Ryzen™ 7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB
Acer Aspire 3 A315-44P-R4SV. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5700U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Gray