location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3 A314-36P-308H Intel Core i3 N-series i3-N305 Laptop 14" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A314-36P-308H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.KMKEH.002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711121474569
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 17:42:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 3 A314-36P-308H Intel Core i3 N-series i3-N305 Laptop 14" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel Core i3 N-series i3-N305
  • - 14" Full HD 1920 x 1080 pixels LCD LED backlight 16:9
  • - 8 GB LPDDR5-SDRAM
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - Lithium-Ion (Li-Ion) 40 Wh 45 W
  • - Windows 11 Home in S mode 64-bit
More>>>
Short summary description Acer Aspire 3 A314-36P-308H Intel Core i3 N-series i3-N305 Laptop 14" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Silver:
This short summary of the Acer Aspire 3 A314-36P-308H Intel Core i3 N-series i3-N305 Laptop 14" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3 A314-36P-308H, Intel Core i3 N-series, 14", 1920 x 1080 pixels, 8 GB, 256 GB, Windows 11 Home in S mode

Long summary description Acer Aspire 3 A314-36P-308H Intel Core i3 N-series i3-N305 Laptop 14" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Silver:
This is an auto-generated long summary of Acer Aspire 3 A314-36P-308H Intel Core i3 N-series i3-N305 Laptop 14" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Silver based on the first three specs of the first five spec groups.

Acer Aspire 3 A314-36P-308H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core i3 N-series, Processor model: i3-N305. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home in S mode. Product color: Silver. Weight: 3.09 lbs (1.4 kg)

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Original brand name
Acer
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
LCD
LED backlight
Yes
Native aspect ratio
16:9
Display diagonal (metric)
14" (35.6 cm)
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core i3 N-series
Processor model *
i3-N305
Processor cores
8
Processor boost frequency
3.8 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5-SDRAM
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
Graphics
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card 4K support
Yes
Graphics card Open GL support
Yes
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
Headphone outputs
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home in S mode
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
40 Wh
Power
AC adapter power
45 W
Security
Password protection
Yes
Password protection type
BIOS, Supervisor, User
Weight & dimensions
Width
12.9" (328.3 mm)
Depth
8.55" (217.2 mm)
Height
0.709" (18 mm)
Weight *
3.09 lbs (1.4 kg)
Country Distributor
Nederland 1 distributor(s)