location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5 A514-56M-599Y Intel® Core™ i5 i5-1335U Laptop 14" WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A514-56M-599Y
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.KH7EH.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711121475726
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 17:51:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5 A514-56M-599Y Intel® Core™ i5 i5-1335U Laptop 14" WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i5-1335U (12MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS
  • - 16GB LPDDR5-SDRAM & 512GB SSD
Long product name Acer Aspire 5 A514-56M-599Y Intel® Core™ i5 i5-1335U Laptop 14" WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Gray :
The short editorial description of Acer Aspire 5 A514-56M-599Y Intel® Core™ i5 i5-1335U Laptop 14" WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Gray

Intel Core i5-1335U (12MB Cache), 16GB LPDDR5-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS, Intel Iris Xe Graphics, Webcam, Windows 11 Home 64-bit
More>>>
Acer Aspire 5 A514-56M-599Y Intel® Core™ i5 i5-1335U Laptop 14" WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Gray:
The official marketing text of Acer Aspire 5 A514-56M-599Y Intel® Core™ i5 i5-1335U Laptop 14" WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Gray as supplied by the manufacturer

Whatever your task, do it all with the feature-packed Acer Aspire 5. Powered by the latest 13th Gen Intel® Core™ Processors1 and NVIDIA® GeForce RTX® graphics1 for crisp multitasking to pursue your passions.

Smooth Operator
Make light work of your daily tasks, with a full line-up of features to elevate your day-to-day—like TwinAir Cooling1, a 1080p webcam, an air inlet keyboard, and aluminum cover in multiple vibrant colors1.

Made to Do it All
Maximize your multitasking and productivity with the latest 13th Gen Intel® Core™ Processors1 for accelerated performance. And with onboard LPDDR5 memory and M.2 SSD storage—the Aspire 5 is made to do it all.

RTX. It’s ON.
Step up your game with an Aspire 5 equipped with an NVIDIA® GeForce RTX® dedicated GPU, which is the most advanced platform for ray tracing and AI technologies that are revolutionizing the ways we play and create.

Clear and Comfortable Viewing
See more and do more with a 16:10 aspect ratio and narrow bezel—choose 14”, 15” or 17” 1080p IPS displays, or step it up with 1440p QHD—all equipped with Acer’s suite of visual technologies for dynamic color and viewing comfort.

Collaborate Confidently
Enjoy crisp images and sound while video calling using Acer PurifiedView™ and dual digital microphones with Acer PurifiedVoice™. AI-powered smart solutions developed for you to collaborate confidently.

Automatic Framing
Put yourself front and center with auto-framing, which achieves the best possible view—allowing for a more engaging, natural experience.

Advanced Background Blur
When you don’t have to worry about what’s happening behind you, you perform better. With advanced background blur, you can cut out the distractions.

Gaze Correction
Through AI-assisted gaze correction, automatically adjust your eye angle and maintain crucial eye contact with your most important connections.

The Connectivity
Connect or charge your devices with a wide range of port options. Giving you increased productivity and functionality for any task.

Short summary description Acer Aspire 5 A514-56M-599Y Intel® Core™ i5 i5-1335U Laptop 14" WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Gray:
This short summary of the Acer Aspire 5 A514-56M-599Y Intel® Core™ i5 i5-1335U Laptop 14" WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5 A514-56M-599Y, Intel® Core™ i5, 14", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Acer Aspire 5 A514-56M-599Y Intel® Core™ i5 i5-1335U Laptop 14" WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Gray:
This is an auto-generated long summary of Acer Aspire 5 A514-56M-599Y Intel® Core™ i5 i5-1335U Laptop 14" WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Gray based on the first three specs of the first five spec groups.

Acer Aspire 5 A514-56M-599Y. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1335U. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Gray. Weight: 4.41 lbs (2 kg)

Design
Color name
Steel Grey
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Market positioning
Work
Display
Display diagonal *
14"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-1335U
Processor cores
10
Processor boost frequency
4.6 GHz
Efficient-core base frequency
3.4 GHz
Performance-core boost frequency
4.6 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-down
12 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Graphics
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network connection *
No
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
Headphone outputs
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Processor special features
CPU configuration (max)
1
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
12.5" (318.2 mm)
Depth
8.88" (225.5 mm)
Height
0.701" (17.8 mm)
Weight *
4.41 lbs (2 kg)
Packaging content
Cables included
AC
Country Distributor
Nederland 1 distributor(s)