Acer Chromebook CB314-1HT-P2DF, Intel® Pentium® Silver, 1.1 GHz, 14", 1920 x 1080 pixels, 8 GB, 64 GB
Acer Chromebook CB314-1HT-P2DF. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5030, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Silver