location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3 NX.HH7EK.001 laptop Intel® Core™ i3 i3-7020U 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX.HH7EK.001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.HH7EK.001 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 3 NX.HH7EK.001 laptop Intel® Core™ i3 i3-7020U 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-7020U 2.3 GHz
  • - 15.6" HD 1366 x 768 pixels LCD LED backlight 16:9
  • - 4 GB DDR4-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 45 W
  • - Windows 10 Home in S mode 64-bit
Long product name Acer Aspire 3 NX.HH7EK.001 laptop Intel® Core™ i3 i3-7020U 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black :
The short editorial description of Acer Aspire 3 NX.HH7EK.001 laptop Intel® Core™ i3 i3-7020U 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black

15.6", 1366 x 768, Intel Core i3-7020U, 2.3 GHz, 4 GB RAM, 128 GB SSD, Intel HD Graphics 620, HDMI, USB, RJ-45, Windows 10 Home, 363.4 x 247.5 x 19.9 mm
More>>>
Acer Aspire 3 NX.HH7EK.001 laptop Intel® Core™ i3 i3-7020U 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black:
The official marketing text of Acer Aspire 3 NX.HH7EK.001 laptop Intel® Core™ i3 i3-7020U 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black as supplied by the manufacturer

This entry level laptop provides gives you all the performance you need whether at home, school or work. With plenty of AMD power and memory, all of your apps will run at nice, smooth pace.

Powerful Productivity
The Aspire 3 packs a lot of power into the chassis. The combination of the latest AMD Radeon™ graphics1, Next Generation AMD 3000 Series Mobile Processors1, up to 12GB of upgradeable DDR4 memory and a precision touchpad supercharges your laptop for work and play.

Visibly Stunning
Thanks to the stunning 15.6-inch FHD screen with narrow border –users get to see more of the screen. To protect user’s eyes from harmful blue light, it also includes Acer BlueLightShield.

Simple Design
The practical design has been slimmed down to provide users with an easily portable device.

Plenty of Storage
With a combination of up to 1TB M.2 PCIe SSD1 and up to 2TB HDD1 – users have a plenty of storage for all of their media and more.

Fast Communication
Users get easy updates to the latest information with a full range of connectivity options. Dual band Wi-Fi 5 (802.11ac) provides fast internet access. For enhanced video calls this laptop also includes and optimized camera and microphones.

The Latest Connectivity
Flexible connectivity options through three USB type-A ports including two USB 3.2 Gen 1and one USB 2.0. Users can also connect an external display through the HDMI port.

1 Specifications may vary depending on model and/or region.

Short summary description Acer Aspire 3 NX.HH7EK.001 laptop Intel® Core™ i3 i3-7020U 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black:
This short summary of the Acer Aspire 3 NX.HH7EK.001 laptop Intel® Core™ i3 i3-7020U 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3 NX.HH7EK.001, Intel® Core™ i3, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer Aspire 3 NX.HH7EK.001 laptop Intel® Core™ i3 i3-7020U 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black:
This is an auto-generated long summary of Acer Aspire 3 NX.HH7EK.001 laptop Intel® Core™ i3 i3-7020U 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black based on the first three specs of the first five spec groups.

Acer Aspire 3 NX.HH7EK.001. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home in S mode. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2020-05-28 03:20:14
Uk has collected 3 expert reviews for Acer Aspire 3 NX.HH7EK.001 laptop Intel® Core™ i3 i3-7020U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)