location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5 A515-54 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A515-54
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.HGLEA.002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5 A515-54 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-8565U 1.8 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LCD LED backlight 16:9
  • - 8 GB DDR4-SDRAM
  • - 1 TB HDD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 48 Wh 11 h 45 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire 5 A515-54 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of Acer Aspire 5 A515-54 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

15.6", 1920 x 1080, i7-8565U 1.80 GHz, UHD Graphics 620, 8 GB RAM, 1 TB, HDMI, USB x 3, 3220 mAh, 1.80 kg
More>>>
Acer Aspire 5 A515-54 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of Acer Aspire 5 A515-54 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

Premium Looks and Mobility
Travel with ease and look great doing it with the Aspire 5’s thin, light design and sandblasted aluminum top cover. This slender laptop is just 17.95mm thick1 and its smooth, tactile finish accentuates the cover’s premium feel and appearance. Your device stays at your side all day with up to 11 hours of battery life.

Maximized Visuals
The narrow-bezel design offers more real estate for amazing images. Crisp, true-to-life colors come alive on a 15.6” or 14” FHD IPS display with Acer Color Intelligence. Keep your eyes free from strain and watch or work for long sessions using Acer BlueLightShield.

Exceptional Performance
Supercharge your laptop for work and play with an 10th Gen Intel Core processor and NVIDIA GeForce MX250 GPU.
Apps load faster, graphics perform better and multitasking is more efficient with this powerful combination. Work more effectively with the Precision Touchpad and log in with a single, secure touch via Windows Hello using the embedded fingerprint reader.

Wireless Convenience
Maintain a strong, consistent wireless signal with Wi-Fi 5 (aka 802.11ac) and 2x2 MU-MIMO technology. The strategic slot antenna placement helps maximize the portability and wireless performance of your laptop.

The Power of Sound and Voice
Turn up the music with Acer TrueHarmony, bringing you deeper bass and more volume through its innovative speaker design. Command your PC with hands-free ease and experience the freedom of voice control with Microsoft Cortana and Amazon Alexa.

Comprehensive Connectivity
No matter what you need to connect, the Aspire 5 has you covered. Accomplish more with a full range of ports, including USB Type-C, 2xUSB 3.1, HDMI 1.4 and more1. Power-off charging is supported via one of the USB ports, so you’ll never be stuck without power.

Short summary description Acer Aspire 5 A515-54 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Acer Aspire 5 A515-54 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5 A515-54, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire 5 A515-54 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire 5 A515-54 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire 5 A515-54. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
LCD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8565U
Processor cores
4
Processor threads
8
Processor boost frequency
4.6 GHz
Processor frequency *
1.8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Headphone outputs
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149091
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
3220 mAh
Battery capacity *
48 Wh
Battery life (max)
11 h
Power
AC adapter power
45 W
Security
Fingerprint reader
Yes
Password protection
Yes
Weight & dimensions
Width
14.3" (363.4 mm)
Depth
9.86" (250.5 mm)
Height
0.707" (17.9 mm)
Weight *
3.97 lbs (1.8 kg)
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-05-30 05:34:11
Uk has collected 12 expert reviews for Acer Aspire 5 A515-54 Intel® Core™ i7 i7-8565U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techradar.com
Updated:
2020-05-30 05:34:11
Acer has a contender in the battle of cheap laptops with the Acer Aspire 5 15-inch. The model we're testing, the Acer Aspire A515-54-30B, is at the low end of the spec range with an 8th-Gen Whiskey Lake Intel Core i3 processor and 4GB of RAM while costing...
Good Windows 10S limits bloatware, Plenty of ports, User upgradeable...
Bad Frustrating trackpad, Dim display, Uninspired keyboard...
Bottom line The Acer Aspire 5 (2019) is good for docs and light browsing, but a dim display and simple design don't make it worth going with a high-end configuration...
60%
goodgearguide.com.au
Updated:
2020-05-30 05:34:11
It won't win any speed records, but the Acer Aspire 5 A515-54-30BQ makes for a compelling bargain-priced laptop all the same. This $400 model of the Aspire 5 packs a roomy full-HD display and a solid dual-core Intel CPU into a slim chassis that weighs les...
Bottom line The Core i3-powered version of the Acer Aspire 5 offers middling speed, and we wish it had more storage, but this still manages to find the sweet spot between size, power, and price. For $400, you get a slim and relatively light chassis, smooth performanc...
0%
pcworld.co.nz
Updated:
2020-05-30 05:34:11
It won't win any speed records, but the Acer Aspire 5 A515-54-30BQ makes for a compelling bargain-priced laptop all the same. This $400 model of the Aspire 5 packs a roomy full-HD display and a solid dual-core Intel CPU into a slim chassis that weighs les...
Bottom line The Core i3-powered version of the Acer Aspire 5 offers middling speed, and we wish it had more storage, but this still manages to find the sweet spot between size, power, and price. For $400, you get a slim and relatively light chassis, smooth performanc...
0%
pcworld.co.nz
Updated:
2020-05-30 05:34:11
If you're looking for an inexpensive quad-core laptop that's less than three-quarters of an inch thick, the Acer Aspire 5 A515-54-51DJ might fit the bill. This slim laptop packs in more than enough power for everyday computing tasks, and its quad-core per...
Bottom line Capable of smooth-as-butter performance for mainstream computing activities, this Core i5-powered version of the Acer Aspire 5 manages to pack quad-core power into a thin, budget-priced chassis. But while it can run Office like a charm, the Aspire's quad-...
0%
goodgearguide.com.au
Updated:
2020-05-30 05:34:11
If you're looking for an inexpensive quad-core laptop that's less than three-quarters of an inch thick, the Acer Aspire 5 A515-54-51DJ might fit the bill. This slim laptop packs in more than enough power for everyday computing tasks, and its quad-core per...
Bottom line Capable of smooth-as-butter performance for mainstream computing activities, this Core i5-powered version of the Acer Aspire 5 manages to pack quad-core power into a thin, budget-priced chassis. But while it can run Office like a charm, the Aspire's quad-...
0%
au.pcmag.com
Updated:
2020-05-30 05:34:11
One of the mainstays of Acer's extensive budget laptop lineup, the Aspire 5 receives frequent tweaks and updates. The 2019 version reviewed here (model A515-54-51DJ) is a sleek, light 15-inch notebook that's a big improvement over the one PCMag reviewed l...
Good Aggressively priced, Sleek silver exterior, Thin and light, Crisp, bright 15-inch display, Full-size Ethernet and HDMI ports, Fingerprint reader, Excellent battery life, Decent power for everyday computing tasks...
Bad Abundant bloatware, Mediocre build quality, Lacks touchscreen option, Imprecise touchpad...
Bottom line This revamped Acer Aspire 5 configuration is a welcome improvement over its predecessor, and a decent, if compromise-laden, choice for shoppers eyeing a big-screen laptop on a budget...
70%
pcworld.com_techhive.com
Updated:
2020-05-30 05:34:11
It won't win any speed records, but the Acer Aspire 5 A515-54-30BQ makes for a compelling bargain-priced laptop all the same. This $400 model of the Aspire 5 packs a roomy full-HD display and a solid dual-core Intel CPU into a slim chassis that weighs les...
Good Inexpensive, Slim, relatively light design, Solid dual-core performance, Impressive battery life...
Bad Cramped solid-state drive, Just 4GB of RAM, No integrated memory card reader...
Bottom line The Core i3-powered version of the Acer Aspire 5 offers middling speed, and we wish it had more storage, but this still manages to find the sweet spot between size, power, and price. For $400, you get a slim and relatively light chassis, smooth performanc...
70%
pcworld.com_techhive.com
Updated:
2020-05-30 05:34:11
If you're looking for an inexpensive quad-core laptop that's less than three-quarters of an inch thick, the Acer Aspire 5 A515-54-51DJ might fit the bill. This slim laptop packs in more than enough power for everyday computing tasks, and its quad-core per...
Good Inexpensive, Plenty of mainstream productivity power, Impressive battery life, Fingerprint reader...
Bad Dim display, No memory card reader, So-so quad-core performance...
Bottom line This slim $530 laptop packs in more than enough power for everyday computing tasks, and its quad-core performance is respectable, but you'll have to settle for a dim display...
70%
proclockers.com
Updated:
2020-06-21 15:55:09
We all know that when it comes to portability, laptops are the best choice. But for that portability, if you want to get a good laptop, you'll have to pay a lot of bucks for it. While many personal computers come with great specs and without breaking the...
0%