location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3 A315-54K-3391 Intel® Core™ i3 i3-7020U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A315-54K-3391
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.HEEEB.006
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 3 A315-54K-3391 Intel® Core™ i3 i3-7020U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-7020U 2.3 GHz
  • - 15.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR4-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 45 W
  • - Linux
Long product name Acer Aspire 3 A315-54K-3391 Intel® Core™ i3 i3-7020U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Linux Black :
The short editorial description of Acer Aspire 3 A315-54K-3391 Intel® Core™ i3 i3-7020U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Linux Black

Intel Core i3-7020U, 4GB DDR4 SDRAM, 128GB, 15.6, 1366 x 768, Wi-Fi 5 (802.11ac), Linux
More>>>
Acer Aspire 3 A315-54K-3391 Intel® Core™ i3 i3-7020U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Linux Black:
The official marketing text of Acer Aspire 3 A315-54K-3391 Intel® Core™ i3 i3-7020U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Linux Black as supplied by the manufacturer

This entry level laptop provides gives you all the performance you need whether at home, school or work. With plenty of AMD power and memory, all of your apps will run at nice, smooth pace.

Powerful Productivity
The Aspire 3 packs a lot of power into the chassis. The combination of the latest AMD Radeon™ graphics1, Next Generation AMD 3000 Series Mobile Processors1, up to 12GB of upgradeable DDR4 memory and a precision touchpad supercharges your laptop for work and play.

Visibly Stunning
Thanks to the stunning 15.6-inch FHD screen with narrow border –users get to see more of the screen. To protect user’s eyes from harmful blue light, it also includes Acer BlueLightShield.

Simple Design
The practical design has been slimmed down to provide users with an easily portable device.

Plenty of Storage
With a combination of up to 1TB M.2 PCIe SSD1 and up to 2TB HDD – users have a plenty of storage for all of their media and more.

Fast Communication
Users get easy updates to the latest information with a full range of connectivity options. Dual band Wi-Fi 5 (802.11ac) provides fast internet access. For enhanced video calls this laptop also includes and optimized camera and microphones.

The Latest Connectivity
Flexible connectivity options through three USB type-A ports including two USB 3.2 Gen 1 and one USB 2.0. Users can also connect an external display through the HDMI port.

Short summary description Acer Aspire 3 A315-54K-3391 Intel® Core™ i3 i3-7020U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Linux Black:
This short summary of the Acer Aspire 3 A315-54K-3391 Intel® Core™ i3 i3-7020U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3 A315-54K-3391, Intel® Core™ i3, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer Aspire 3 A315-54K-3391 Intel® Core™ i3 i3-7020U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Linux Black:
This is an auto-generated long summary of Acer Aspire 3 A315-54K-3391 Intel® Core™ i3 i3-7020U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Linux Black based on the first three specs of the first five spec groups.

Acer Aspire 3 A315-54K-3391. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Linux. Product color: Black

Design
Color name
Shale Black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7020U
Processor cores
2
Processor threads
4
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
Card reader integrated
No
Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x5916
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Software
Operating system installed *
Linux
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
122590
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Power
AC adapter power
45 W
Weight & dimensions
Width
14.3" (363.4 mm)
Depth
9.74" (247.5 mm)
Height
0.783" (19.9 mm)
Weight *
4.19 lbs (1.9 kg)
Source Testseek summary Average rating
Reviews
Updated:
2020-05-28 03:19:57
Uk has collected 3 expert reviews for Acer Aspire 3 A315-54K-3391 Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Linux Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%