Acer logo

Acer Aspire 3 A315-53-34ZM Intel® Core™ i3 i3-7020U Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6577
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Aspire 3 A315-53-34ZM Intel® Core™ i3 i3-7020U Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 3 A315-53-34ZM, Intel® Core™ i3, 2.3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Acer Aspire 3 A315-53-34ZM Intel® Core™ i3 i3-7020U Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 3 A315-53-34ZM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.