Acer logo

Acer Swift 3 SF315-41G-R81H AMD Ryzen™ 7 2700U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50256
Info modified on:
22 Jan 2025, 04:49:41
Short summary description Acer Swift 3 SF315-41G-R81H AMD Ryzen™ 7 2700U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

Acer Swift 3 SF315-41G-R81H, AMD Ryzen™ 7, 2.2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Swift 3 SF315-41G-R81H AMD Ryzen™ 7 2700U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 540 Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

Acer Swift 3 SF315-41G-R81H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 2700U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon RX 540. Operating system installed: Windows 10 Home. Product color: Gray

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.