location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3 A315-31-C8JD Intel® Celeron® N3350 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A315-31-C8JD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GR5ER.001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 3 A315-31-C8JD Intel® Celeron® N3350 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Red
  • - Intel® Celeron® N3350 1.1 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM
  • - 500 GB HDD
  • - Intel® HD Graphics 500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 37 Wh 6.5 h 45 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire 3 A315-31-C8JD Intel® Celeron® N3350 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red :
The short editorial description of Acer Aspire 3 A315-31-C8JD Intel® Celeron® N3350 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red

Intel Celeron N3350 (2M Cache, 1.1 GHz), 39.624 cm (15.6 ") (1920 x 1080) LED, 4GB DDR3L, 500GB SATA HDD, Intel HD Graphics 500, Gigabit Ethernet, WLAN 802.11, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
Acer Aspire 3 A315-31-C8JD Intel® Celeron® N3350 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red:
The official marketing text of Acer Aspire 3 A315-31-C8JD Intel® Celeron® N3350 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red as supplied by the manufacturer

Highlighting Form and Function
A stunningly slim body and impressive tactile finish accentuate real-world design features.

Pleasing to the Senses
The delicate cross-hair brush pattern delivers a beautifully inviting tactile finish.

Touch Precision
The Precision Touchpad is more responsive than traditional touchpads helping you work more effectively.

Chiclet Keyboard
Shaped for comfort and style, the chiclet keyboard stands out with its round-cornered keys.

Plenty of Space
With 2TBs1 of hard drive space, you can easily store and share your important projects and data.

Fundamentally Impressive Tech
Built to keep you active, engaged, and on the move, the Aspire 3 has the technology to suit your way of life.

The Power of Wireless
Maintain a strong, consistent wireless signal with the strategically placed 802.11ac wireless antenna.

Bluetooth® 4.0
Bluetooth® technology enables high speed, short-range wireless communication between multiple devices with the latest update allowing connectivity to an even more diverse group of products.

Relax Your Eyes
Filter out eye-straining blue light and work longer in comfort.

BlueLightShield™
BlueLightShield™ technology reduces the exposure of blue light, which can be potentially harmful, by adjusting color hue and brightness.

Vibrant Images
Crisp, true-to-life colors come alive in Full HD1 1080p resolution.

Short summary description Acer Aspire 3 A315-31-C8JD Intel® Celeron® N3350 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red:
This short summary of the Acer Aspire 3 A315-31-C8JD Intel® Celeron® N3350 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3 A315-31-C8JD, Intel® Celeron®, 1.1 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 3 A315-31-C8JD Intel® Celeron® N3350 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red:
This is an auto-generated long summary of Acer Aspire 3 A315-31-C8JD Intel® Celeron® N3350 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red based on the first three specs of the first five spec groups.

Acer Aspire 3 A315-31-C8JD. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product color: Black, Red

Design
Product type *
Laptop
Product color *
Black, Red
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3350
Processor cores
2
Processor threads
2
Processor boost frequency
2.4 GHz
Processor frequency *
1.1 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1296
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Apollo Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 500
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
650 MHz
On-board graphics card dynamic frequency (max)
650 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card ID
0x5A85
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Front camera resolution
640 x 480 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
24 x 31 mm
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Idle Technology
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
95598
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity
4810 mAh
Battery capacity *
37 Wh
Battery life (max)
6.5 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
Security
Fingerprint reader
No
Weight & dimensions
Width
15" (381.6 mm)
Depth
10.2" (259 mm)
Height
0.85" (21.6 mm)
Height (front)
0.85" (2.16 cm)
Height (rear)
0.85" (2.16 cm)
Weight *
4.63 lbs (2.1 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-28 01:22:07
Uk has collected 11 expert reviews for Acer Aspire 3 A315-31-C8JD Intel® Celeron® N3350 Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%