location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3 A315-51-306R Intel® Core™ i3 i3-6006U Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A315-51-306R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GNPEV.034
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 3 A315-51-306R Intel® Core™ i3 i3-6006U Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-6006U 2 GHz
  • - 15.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 37 Wh 6.5 h 45 W
  • - Windows 10 Home
Long product name Acer Aspire 3 A315-51-306R Intel® Core™ i3 i3-6006U Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black :
The short editorial description of Acer Aspire 3 A315-51-306R Intel® Core™ i3 i3-6006U Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black

Intel Core i3-6006U (3M Cache, 2.0 GHz), 39.624 cm (15.6") (1366 x 768) LED, 8GB DDR4, 128GB SSD, Intel HD Graphics 520, Gigabit Ethernet, WLAN 802.11, Bluetooth, Webcam
More>>>
Acer Aspire 3 A315-51-306R Intel® Core™ i3 i3-6006U Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black:
The official marketing text of Acer Aspire 3 A315-51-306R Intel® Core™ i3 i3-6006U Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black as supplied by the manufacturer

Highlighting Form and Function
A stunningly slim body and impressive tactile finish accentuate real-world design features.

Pleasing to the Senses
The delicate cross-hair brush pattern delivers a beautifully inviting tactile finish.

Touch Precision
The Precision Touchpad is more responsive than traditional touchpads helping you work more effectively.

Chiclet Keyboard
Shaped for comfort and style, the chiclet keyboard stands out with its round-cornered keys.

Plenty of Space
With 2TBs1 of hard drive space, you can easily store and share your important projects and data.

Fundamentally Impressive Tech
Built to keep you active, engaged, and on the move, the Aspire 3 has the technology to suit your way of life.

The Power of Wireless
Maintain a strong, consistent wireless signal with the strategically placed 802.11ac wireless antenna.

Bluetooth® 4.0
Bluetooth® technology enables high speed, short-range wireless communication between multiple devices with the latest update allowing connectivity to an even more diverse group of products.

Relax Your Eyes
Filter out eye-straining blue light and work longer in comfort.

BlueLightShield™
BlueLightShield™ technology reduces the exposure of blue light, which can be potentially harmful, by adjusting color hue and brightness.

Vibrant Images
Crisp, true-to-life colors come alive in Full HD1 1080p resolution.

Short summary description Acer Aspire 3 A315-51-306R Intel® Core™ i3 i3-6006U Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black:
This short summary of the Acer Aspire 3 A315-51-306R Intel® Core™ i3 i3-6006U Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3 A315-51-306R, Intel® Core™ i3, 2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Acer Aspire 3 A315-51-306R Intel® Core™ i3 i3-6006U Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire 3 A315-51-306R Intel® Core™ i3 i3-6006U Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire 3 A315-51-306R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6006U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6000 Mobile Processor Series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Front camera resolution
640 x 480 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SSSR2UW
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
91157
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity
4810 mAh
Battery capacity *
37 Wh
Battery life (max)
6.5 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
15" (381.6 mm)
Depth
10.2" (259 mm)
Height
0.85" (21.6 mm)
Height (front)
0.85" (2.16 cm)
Height (rear)
0.85" (2.16 cm)
Weight *
4.63 lbs (2.1 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-28 01:22:37
Uk has collected 30 expert reviews for Acer Aspire 3 A315-51-306R Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2018-02-20 01:09:39
Looking for a mid-range laptop that offers plenty of bang for your buck? The Acer Aspire 3 is an ideal buy. The laptop copes well with surfing the web, word processing and some photo editing although it struggles with gaming. It's quick to recharge and ev...
Good There's plenty of storage space and it's in the form of a solid state drive which is quieter and faster, It's simple to use, especially if you have experience of the windows operating system, The laptop is quick to recharge taking just under two hours, Mi...
Bad The size of the laptop iteself is pretty cumbersome when it comes to taking it on the go, There's no touchscreen, The battery life was middle of road, The laptop struggled with gaming...
Bottom line For those on a limited budget, this is a great mid-range laptop. It copes well with surfing the web, checking emails, word processing and even some basic photo editing, and has a sharp and clear large screen. It struggles with gaming and, while lightweigh...
75%
trustedreviews.com
Updated:
2018-04-24 02:41:01
On paper at least, the 8th-generation Acer Aspire 3 laptop seems to offer quite a bit for its rather slender asking price. You get a well-sized 15.6-inch Windows 10 machine, packing a Full HD display and Intel Core i3 chipset. Not bad specs for a budget n...
Good Attractive and solid design, Decent connectivity, Comfortable, comprehensive typing experience...
Bad Limited performance, Very basic display...
Bottom line Overlook the basic display and the Aspire A315-51 is a decent everyday laptop, available for a low asking price...
70%
notebookcheck.net
Updated:
2018-01-28 01:22:36
Solid worker. Acer has produced a well-equipped 15-inch notebook that needs not fear comparison with similarly equipped competitors. Find out how our test unit did in our detailed review...
Good affordable price, nice size, sufficient performance for simple applications, low system noise, many upgrade possibilities...
Bad short battery runtime on Wi-Fi, only one USB-3.0 port, display is easily warped, low brightness...
79%
notebookcheck.net
Updated:
2018-03-18 01:24:07
Third round. The current model has an Intel Core i3-6006U processor and differs only marginally in terms of the price, when compared to the previously-reviewed sibling models. We examine in this review whether or not this particular laptop is worth buying...
Good good maintenance options, good price-to-performance ratio, quiet operation, SSD and HDD...
Bad outdated ports, low-res panel...
Bottom line Our review device was provided to us courtesy of: cyberportIn our review, the Aspire 3 with Intel's Core i3-6006U proves to be more powerful than the AMD-based alternative and, in terms of battery life, it lasts longer than the Core i5-7200U-based variant...
77%
notebookcheck.net
Updated:
2018-05-10 01:22:39
Core i3 – now with Turbo. The Aspire 3 A315-51 scores well for its powerful processor, fast SSD and reasonable price. There is no Windows OS installed though, and the display and battery life are unimpressive...
Good matte display, Full HD display, SSD, maintenance cover, AC WiFi, fast memory card reader...
Bad dark and low contrast display, poor viewing angles, average battery life, no USB Type-C port...
Bottom line The Acer 3 A315-51-30YA, courtesy of Cyberport.Acer has delivered a simple 15.6-inch office notebook with the Aspire 3 A315-51. The built-in Core i3 processor offers more than enough performance for typical office and internet applications. Thanks to Turb...
77%
Country Distributor
Deutschland 1 distributor(s)