location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Swift 1 SF113-31-P6ZZ Intel® Pentium® N4200 Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Swift
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF113-31-P6ZZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GNNER.002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Swift 1 SF113-31-P6ZZ Intel® Pentium® N4200 Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Gold
  • - Intel® Pentium® N4200 1.1 GHz
  • - 13.3" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 4 GB DDR3L-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics 505
  • - Bluetooth
  • - Lithium Polymer (LiPo) 42 Wh 10 h 45 W
  • - Windows 10 Home 64-bit
Long product name Acer Swift 1 SF113-31-P6ZZ Intel® Pentium® N4200 Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold :
The short editorial description of Acer Swift 1 SF113-31-P6ZZ Intel® Pentium® N4200 Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold

Intel Pentium N4200 (2M Cache, 1.1 GHz), 33.782 cm (13.3") (1920 x 1080) LED, 4GB DDR3L, 128GB SSD, Intel HD Graphics 505, WLAN 802.11, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
Acer Swift 1 SF113-31-P6ZZ Intel® Pentium® N4200 Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold:
The official marketing text of Acer Swift 1 SF113-31-P6ZZ Intel® Pentium® N4200 Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold as supplied by the manufacturer

A Lightweight Companion
The thin, light notebook keeps you powered throughout the day so you can start your journey right away.

Thin and Light
Carry the 17.9 mm laptop with you wherever you go. At just 1.6 kg, you will hardly even notice the weight.

Charming Chiclet Keyboard
Shaped for comfort and style, the Chiclet keyboard stands out with its round-cornered keys.

Diamond-Cut Touchpad
Brushed with beauty, the Swift 1’s touchpad has stylish diamond-cut edges.

A Radiant Screen Made to Be Seen
As your constant companion, it makes sense that the Swift 1 provides you with rich, vivid color in 14” of glorious HD.

Stay Charged for the Day
With up to a 14-hour battery life2, your device is designed to stay at your side for the entirety of the day.

Ports for All Occasions
A port for every need, whether it’s hooking up to an HDMI monitor, connecting your USB devices (2.0 and 3.0) or transferring content via SD card, the Swift 1 provides you with many options.

14” Color-Rich Display
A screen seen all day that provides a color-rich experience through Acer ExaColor™ and ComfyView™ technologies.

Acer ExaColor™
Acer ExaColor™ balances gamma, contrast and color temperature to make your images burst out in exquisitely hued sRGB-like quality.

Acer ComfyView™
Acer ComfyView™ reduces light reflection on your screen, making viewing your content more comfortable under various types of lighting.

Stay Connected to the World
MU-MIMO 802.11ac technology moves fast but you need to move faster. Stay ahead with the Swift 1.

Short summary description Acer Swift 1 SF113-31-P6ZZ Intel® Pentium® N4200 Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold:
This short summary of the Acer Swift 1 SF113-31-P6ZZ Intel® Pentium® N4200 Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Swift 1 SF113-31-P6ZZ, Intel® Pentium®, 1.1 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Swift 1 SF113-31-P6ZZ Intel® Pentium® N4200 Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold:
This is an auto-generated long summary of Acer Swift 1 SF113-31-P6ZZ Intel® Pentium® N4200 Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold based on the first three specs of the first five spec groups.

Acer Swift 1 SF113-31-P6ZZ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 Home. Product color: Gold

Contemporary Portability
Contemporary Portability

A sleek, premium design for everyday computing essentials.

Faithful to the Core
Faithful to the Core

Count on superior core features to keep you on top of all your daily tasks.

Design
Product type *
Laptop
Product color *
Gold
Form factor *
Clamshell
Display
Display diagonal *
13.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N4200
Processor cores
4
Processor threads
4
Processor boost frequency
2.5 GHz
Processor frequency *
1.1 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1296
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Pentium Processor N4000 Series for Mobile
Processor codename
Apollo Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x2, 1x2+2x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 505
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
750 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
18
On-board graphics card ID
0x5A84
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
24 x 31 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
95592
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity
3770 mAh
Battery capacity *
42 Wh
Battery life (max)
10 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
Security
Fingerprint reader
Yes
Weight & dimensions
Width
12.6" (319.5 mm)
Depth
8.86" (225 mm)
Height
0.591" (15 mm)
Weight *
2.87 lbs (1.3 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-02-04 01:46:12
Uk has collected 26 expert reviews for Acer Swift 1 SF113-31-P6ZZ Laptop 33.8 cm (13.3") Full HD Intel® Pentium® N4200 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
reviewed.com
Updated:
2018-02-04 01:46:12
The all-metal body felt strong in my hands. When I applied pressure to the corners of the screen, I didn't notice any flex or creaking in the aluminum chassis. This budget notebook can definitely handle the daily abuses of life, especially if you're going...
Bottom line Maybe, but not if you're a heavy multitaskerThe Swift is a good bargain for the budget-conscious consumer, especially if you're a college student. This laptop is both light enough to take with you to class and stylish enough to spark conversation. Between...
67%
trustedreviews.com
Updated:
2018-02-04 01:46:12
The Acer Swift 1 is the cheapest laptop in the company's Swift lineup. This means it lacks some of the performance and extra features of its more expensive siblings but retains the essentials: an all-metal body and a Full HD screen. In essence, it's the...
Good Stylish, all-metal body, Decent screen, Good keyboard and touchpad...
Bad Battery life doesn't meet claims, So-so performance...
Bottom line The Acer Swift 1 is largely a great combination of premium looks and budget performance. It'll be too slow for more demanding users but a good option for more casual users...
80%
reviewed.com
Updated:
2018-07-27 01:38:02
The all-metal body felt strong in my hands. When I applied pressure to the corners of the screen, I didn't notice any flex or creaking in the aluminum chassis. This budget notebook can definitely handle the daily abuses of life, especially if you're going...
Bottom line Maybe, but not if you're a heavy multitaskerThe Swift is a good bargain for the budget-conscious consumer, especially if you're a college student. This laptop is both light enough to take with you to class and stylish enough to spark conversation. Between...
66%
Laptopmag.com
Updated:
2018-02-04 01:46:12
Most ultraportable laptops will cost you a pretty penny, especially if you want higher-end specs, but Acer aims to break this mold. Priced at $329, Acer's 13-inch Swift 1 (SF1113-31 P5CK) is a sturdy notebook loaded with some worthwhile specs, including a...
Good Attractive design, Bright and colorful display, Wide selection of ports, Clear audio, Great value...
Bad Competitors have longer battery life, Shallow keyboard, Mediocre performance...
Bottom line The Acer Swift 1 is an affordable laptop that offers a colorful display, a variety of ports and stylish design, all for just $329...
70%
pcmag.com
Updated:
2018-02-04 01:46:12
With the Swift 1 ($329), Acer offers the executive look of the Dell XPS 13 or the LG Gram 13 for a fraction of the price, delivering status-symbol features led by a genuine 13.3-inch in-plane switching (IPS) display with full HD resolution. If you've ever...
Good Bargain price, Svelte design, Handsome IPS 1080p screen, Great battery life, USB-C port, Full-sized HDMI port and SD card slot, Windows Hello-compatible fingerprint reader...
Bad 64GB of storage and 4GB of RAM, Small, cramped cursor control and arrow keys, Keyboard isn't backlit...
Bottom line How much laptop can you get for $329? Acer's Switch 1 is a surprisingly strong answer, a little short on storage but with a slim build and a 1080p IPS display...
90%
laptopmedia.com
Updated:
2018-04-17 01:43:03
We can without a doubt say that the Acer Swift 1 series doesn't include premium machines with powerful hardware but it deserves our attention because it features many other pros. We are going to focus on them in our review.The model we used for the purpos...
Good Good built quality, Long battery life, No PWM across all brightness levels, Decent keyboard and huge touchpad, Good wireless network...
Bad The display covers only 54% of sRGB/ITU-R BT.709...
Bottom line In conclusion, we can say that Acer Swift 1 (SF113-31) is one very good laptop which combines stylish and well-built aluminum chassis, CPU that can handle your everyday tasks. The laptop is to a large extent a great combination of premium appearance and b...
0%