location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire F F5-573G-76KL Intel® Core™ i7 i7-6500U Laptop 15.6" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
F
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5-573G-76KL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GFMEB.009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392676734
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire F F5-573G-76KL Intel® Core™ i7 i7-6500U Laptop 15.6" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - 15.6" HD 1366 x 768 pixels TFT LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1.13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 950M Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 90 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire F F5-573G-76KL Intel® Core™ i7 i7-6500U Laptop 15.6" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver :
The short editorial description of Acer Aspire F F5-573G-76KL Intel® Core™ i7 i7-6500U Laptop 15.6" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver

15.6" HD (1366 x 768) 16:9, Intel Core i7-6500U (4M Cache, 2.5 GHz), 8GB DDR4, 1TB HDD + 128GB SSD, Intel HD Graphics 520 + NVIDIA GeForce GTX 950M, IEEE 802.11ac, Gigabit Ethernet, Windows 10 Home 64bit
More>>>
Acer Aspire F F5-573G-76KL Intel® Core™ i7 i7-6500U Laptop 15.6" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver:
The official marketing text of Acer Aspire F F5-573G-76KL Intel® Core™ i7 i7-6500U Laptop 15.6" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver as supplied by the manufacturer

Handcrafted look and feel
Aluminum covers and surface finishes with textured patterns offer a handcrafted look and feel. Chamfered edges, inspired by the facets of cut diamonds, add beautiful highlights that are pleasing to the eye and make lid opening easier.

Great visuals
With up to Full HD2 displays, the latest NVIDIA® GeForce® GTX graphics with high-performance GDDR5 VRAM2 and Acer ExaColor™ technology, their screens pop with vivid, accurate colours and crisper details for enhanced movie and video viewing experiences.

Improved fundamentals
DDR4 memory ups data-transfer speeds and 802.11ac and Multi-user MIMO technology (MU-MIMO)3 ups wireless speeds. Plus with USB Type-C™, a new reversible connector, and USB 3.1 you can transfer data and charge up with just one port.

Ideal for on the go
Do what you love on the go with up to 12 hours of battery life and Acer TrueHarmony™, a solution that offers sound that's so good, you won't need external speakers. Plus with Skype optimised hardware you can enjoy lifelike web chats anywhere.

What's your colour?
Stand out from the crowd with Indigo Blue, Rococo Red or Marble White1. Need something a bit more you? They also come in Sparkly Silver and Obsidian Black1. Either way, Aspire F series notebooks look amazing.

Short summary description Acer Aspire F F5-573G-76KL Intel® Core™ i7 i7-6500U Laptop 15.6" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver:
This short summary of the Acer Aspire F F5-573G-76KL Intel® Core™ i7 i7-6500U Laptop 15.6" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire F F5-573G-76KL, Intel® Core™ i7, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1.13 TB

Long summary description Acer Aspire F F5-573G-76KL Intel® Core™ i7 i7-6500U Laptop 15.6" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver:
This is an auto-generated long summary of Acer Aspire F F5-573G-76KL Intel® Core™ i7 i7-6500U Laptop 15.6" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver based on the first three specs of the first five spec groups.

Acer Aspire F F5-573G-76KL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
TFT
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6500 Mobile series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
SSD form factor
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EZ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88194
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
2800 mAh
Power
AC adapter power
90 W
Weight & dimensions
Width
15" (381.6 mm)
Depth
10.2" (259 mm)
Height
1.12" (28.5 mm)
Height (front)
0.906" (2.3 cm)
Height (rear)
1.12" (2.85 cm)
Weight *
5.29 lbs (2.4 kg)
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:47:59
Uk has collected 40 expert reviews for Acer Aspire F F5-573G-76KL Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 18:47:59
Inexpensive multimedia talent. In the Aspire F15, Acer combines a ULV processor with enough RAM and a dedicated GPU. These specifications appear good on paper and the price is significantly under 1000 Euros. We will reveal the weaknesses of the Acer Aspir...
Good good input devices, GeForce GTX 950M with 4GB GDDR5 VRAM, decent battery life, moderate system noise, stable case, attractive pricing, maintenance hatch, high color space coverage, 24-month warranty...
Bad high temperatures under load, only installed HDD, keyboard lettering too delicate, Housing surfaces attract fingerprints, no operating system...
Bottom line The Acer Aspire F15 F5-573G-53V is a long-lasting 15-inch multimedia notebook with gaming abilities for an attractive price significantly under 1000 Euros ($1104). The combination of the ULV Skylake processor and dedicated Nvidia GeForce GTX 950M is convi...
81%
laptopmedia.com
Updated:
2017-01-01 01:05:07
At the beginning of this year, we published a review of the Acer Aspire F 15 (F5-572G) mid-range laptop with some great specs and excellent usability for the asking price. And here we are with the latest alteration of the notebook at the end of this year...
Good Solid build quality and good design, Good keyboard and touchpad, Excellent price/performance ratio, Good TN panel with 100% sRGB coverage, Exceptional battery life, Supports M.2 SATA SSDs...
Bad Lack of keyboard LED backlight, The screen uses PWM at 1 kHz from 0 to 100% brightness (our Health-Guard profile fixes that)...
Bottom line Hands down, one of the best mid-range devices we've tested so far. The build quality is good with an excellent choice of materials. The typing experience is just a delight with the only thing missing being the LED illumination. We also have to give credit...
0%