location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E E5-575T-314W Intel® Core™ i3 i3-6100U Laptop 15.6" Touchscreen HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5-575T-314W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GF4AA.001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:30:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire E E5-575T-314W Intel® Core™ i3 i3-6100U Laptop 15.6" Touchscreen HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-6100U 2.3 GHz
  • - Touchscreen 15.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR4-SDRAM
  • - 1 TB HDD DVD±RW
  • - Intel® HD Graphics 520
  • - Ethernet LAN Bluetooth
  • - Lithium-Ion (Li-Ion) 8 h 45 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire E E5-575T-314W Intel® Core™ i3 i3-6100U Laptop 15.6" Touchscreen HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black :
The short editorial description of Acer Aspire E E5-575T-314W Intel® Core™ i3 i3-6100U Laptop 15.6" Touchscreen HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black

Intel Core i3-6100U (3M Cache, 2.3 GHz), 15.6 HD (1366 x 768) 16:9, 6GB DDR4, 1TB HDD, Intel HD Graphics 520, IEEE 802.11ac, Windows 10 Home 64bit
More>>>
Acer Aspire E E5-575T-314W Intel® Core™ i3 i3-6100U Laptop 15.6" Touchscreen HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:
The official marketing text of Acer Aspire E E5-575T-314W Intel® Core™ i3 i3-6100U Laptop 15.6" Touchscreen HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black as supplied by the manufacturer

Don’t settle for less
The new Aspire E Series laptops provide a comprehensive range of choices for every-day users, with lots of appealing feature options and an attractive design that exceeds expectations. With many enhanced components, colour choices and a textured surface, the Aspire E series is a good bit better at delivering a good bit more.

Beautiful form
A variety of vivid interior colours with a stylish textile pattern are enjoyable to the eye and pleasant to touch. Additional edge highlights emphasise the stylish look of the entire series and are complemented by the smart undercut design that is both good looking and lets you easily raise the lid with just one hand.

Sensational effects
With added media enhancements and options, you get an even richer media experience. Our Acer TrueHarmony delivers more lifelike and richer audio while Skype-certified components deliver crystal clear, instant communication and uninterrupted audio and video, without fear of echoes, gaps or lags. You can even opt for models with an optical drive and/or Full HD display.

Functions better
Better? You bet. Enhancements to the features you’ve come to know and expect give you both added power and capability to get things done. You get better, faster wireless networking, greatly improved touchpad usability, and data storage increased in both size and speed. Add in eye care and power-off USB charging and you’re really full function.

Short summary description Acer Aspire E E5-575T-314W Intel® Core™ i3 i3-6100U Laptop 15.6" Touchscreen HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:
This short summary of the Acer Aspire E E5-575T-314W Intel® Core™ i3 i3-6100U Laptop 15.6" Touchscreen HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire E E5-575T-314W, Intel® Core™ i3, 2.3 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Acer Aspire E E5-575T-314W Intel® Core™ i3 i3-6100U Laptop 15.6" Touchscreen HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire E E5-575T-314W Intel® Core™ i3 i3-6100U Laptop 15.6" Touchscreen HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire E E5-575T-314W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100U
Processor cores
2
Processor threads
4
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6100 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EU
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88180
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
2800 mAh
Battery life (max)
8 h
Power
AC adapter power
45 W
Weight & dimensions
Width
15" (381 mm)
Depth
10.2" (259 mm)
Height
1.2" (30.5 mm)
Height (front)
0.941" (2.39 cm)
Height (rear)
1.19" (3.02 cm)
Weight *
4.92 lbs (2.23 kg)
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:51:16
Uk has collected 2 expert reviews for Acer Aspire E E5-575T-314W Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-04-26 01:50:01
If you are ready to get rid of that old laptop for something a little more modern with touchscreen technology you may want to take a look at the Acer Aspire E5-575T -58WH. This laptop has more to offer then just one flashy new technology as it is also wel...
Good Nobody likes to just open the box of an all new laptop purchase, power up the device and quickly find out it lacks the power to run anything beyond basic tasks, Unfortunately that tends to be the case with many new budget models but unlike these the Acer...
Bad The Acer Aspire E5-575T-58WH makes it difficult to write much of a downsides section as it is well balanced overall without having any shocking downsides but as always we can still find a couple of things that could have made this model even better starti...
Bottom line Very well rounded with all of the latest must haves is a great way to sum up the all new Acer Aspire E5-575T-58WH making it a great option for all types of users and with a price tag that isn't too extreme it will most likely be a top selling model for th...
0%
canadalaptopreviews.com
Updated:
2019-11-19 14:59:32
Touchscreen and well powered is a great combination in today's market that is flooded with all types of new laptop options and the all new Acer Aspire E5 -575T-52XC provides exactly these two qualities. With touchscreen being a must have for some it is ni...
Good Touchscreen is a great way to interact with your laptop as it has a more natural feel then simply using a mouse and keyboard, And for anybody who owns a smartphone or tablet they are already very use to this technology. The standard sized 15.6 inch screen...
Bad We feel an SSD would have really put the Acer Aspire E5-575T-52XC over the top and provided a great lower cost option with performance that would have easily beat out much of its competition. The large 1 TB that comes with it is useful for heavy file save...
Bottom line Wanting to jump into the touchscreen market but have a budget to watch out for as well then this is a great choice that gives you just that but keeps you away from some of the low powered budget devices on the market. Check out the latest price for the Ac...
0%
canadalaptopreviews.com
Updated:
2020-03-12 13:36:12
If you are ready to get rid of that old laptop for something a little more modern with touchscreen technology you may want to take a look at the Acer Aspire E5-575T -58WH. This laptop has more to offer then just one flashy new technology as it is also wel...
Good Nobody likes to just open the box of an all new laptop purchase, power up the device and quickly find out it lacks the power to run anything beyond basic tasks, Unfortunately that tends to be the case with many new budget models but unlike these the Acer...
Bad The Acer Aspire E5-575T-58WH makes it difficult to write much of a downsides section as it is well balanced overall without having any shocking downsides but as always we can still find a couple of things that could have made this model even better starti...
Bottom line Very well rounded with all of the latest must haves is a great way to sum up the all new Acer Aspire E5-575T-58WH making it a great option for all types of users and with a price tag that isn't too extreme it will most likely be a top selling model for th...
0%