location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E E5-774G-372X Intel® Core™ i3 i3-7100U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5-774G-372X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GEDEU.041
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:20:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire E E5-774G-372X Intel® Core™ i3 i3-7100U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-7100U 2.4 GHz
  • - 17.3" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM
  • - 1 TB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® GTX 950M 2 GB Intel® HD Graphics 620
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 62.2 Wh 9.5 h 90 W
  • - Linux
Long product name Acer Aspire E E5-774G-372X Intel® Core™ i3 i3-7100U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Linux Black :
The short editorial description of Acer Aspire E E5-774G-372X Intel® Core™ i3 i3-7100U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Linux Black

Intel Core i3-7100U (2.4GHz), 8GB DDR4, 1TB HDD, 43.9 cm (17.3") ComfyView Full HD 1920 x 1080 LED, NVIDIA GeForce GTX 950M 2GB, Ethernet, WLAN 802.11ac, Bluetooth, Linux
More>>>
Acer Aspire E E5-774G-372X Intel® Core™ i3 i3-7100U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Linux Black:
The official marketing text of Acer Aspire E E5-774G-372X Intel® Core™ i3 i3-7100U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Linux Black as supplied by the manufacturer

Don’t settle for less
The new Aspire E Series laptops provide a comprehensive range of choices for every-day users, with lots of appealing feature options and an attractive design that exceeds expectations. With many enhanced components, color choices, and a textured surface, the Aspire E series is a good bit better at delivering a good bit more.

Beautiful form
A variety of vivid interior colors with a stylish textile pattern are enjoyable to the eye and pleasant to touch. Additional edge highlights emphasize the stylish look of the entire series and are complemented by the smart undercut design that is both good looking and lets you easily raise the lid with just one hand.

Sensational effects
With added media enhancements and options, you get an even richer media experience. Our Acer TrueHarmony delivers more lifelike and richer audio while Skype-certified components deliver crystal clear, instant communication and uninterrupted audio and video, without fear of echoes, gaps or lags. You can even opt for models with an optical drive and/or Full HD display.

Functions better
Better? You bet. Enhancements to the features you’ve come to know and expect give you both added power and capability to get things done. You get better, faster wireless networking, greatly improved touchpad usability, and data storage increased in both size and speed. Add in eye care and power-off USB charging and you’re really full function.

Short summary description Acer Aspire E E5-774G-372X Intel® Core™ i3 i3-7100U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Linux Black:
This short summary of the Acer Aspire E E5-774G-372X Intel® Core™ i3 i3-7100U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire E E5-774G-372X, Intel® Core™ i3, 2.4 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E E5-774G-372X Intel® Core™ i3 i3-7100U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Linux Black:
This is an auto-generated long summary of Acer Aspire E E5-774G-372X Intel® Core™ i3 i3-7100U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Linux Black based on the first three specs of the first five spec groups.

Acer Aspire E E5-774G-372X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Linux. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7100U
Processor cores
2
Processor threads
4
Processor frequency *
2.4 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Number of discrete graphics cards installed
1
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Linux
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.2
Processor code
SR2ZW
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95442
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
2800 mAh
Battery capacity *
62.2 Wh
Battery life (max)
9.5 h
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Weight & dimensions
Width
16.7" (423.3 mm)
Depth
11.1" (281.9 mm)
Height
1.3" (33.1 mm)
Height (front)
1.09" (2.76 cm)
Height (rear)
1.3" (3.31 cm)
Weight *
7.28 lbs (3.3 kg)
Packaging content
Cables included
AC
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No