Acer logo

Acer Chromebook 14 CP5-471-C7L8 Intel® Celeron® 3855U 14" Full HD 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS English Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50733
Info modified on:
23 Jan 2025, 18:45:58
Short summary description Acer Chromebook 14 CP5-471-C7L8 Intel® Celeron® 3855U 14" Full HD 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS English Black:

Acer Chromebook 14 CP5-471-C7L8, Intel® Celeron®, 1.6 GHz, 14", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Acer Chromebook 14 CP5-471-C7L8 Intel® Celeron® 3855U 14" Full HD 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS English Black:

Acer Chromebook 14 CP5-471-C7L8. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3855U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: ChromeOS. Product color: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.