Acer logo

Acer Chromebook 14 for Work CP5-471-32J3 Intel® Core™ i3 i3-6100U 14" Full HD 8 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54272
Info modified on:
22 Jan 2025, 05:02:05
Short summary description Acer Chromebook 14 for Work CP5-471-32J3 Intel® Core™ i3 i3-6100U 14" Full HD 8 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Gray:

Acer Chromebook 14 for Work CP5-471-32J3, Intel® Core™ i3, 2.3 GHz, 14", 1920 x 1080 pixels, 8 GB, 32 GB

Long summary description Acer Chromebook 14 for Work CP5-471-32J3 Intel® Core™ i3 i3-6100U 14" Full HD 8 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Gray:

Acer Chromebook 14 for Work CP5-471-32J3. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: ChromeOS. Product color: Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.