location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire R 14 R5-471T-554F Intel® Core™ i5 i5-6200U Laptop 14" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R 14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R5-471T-554F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.G7WEG.001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire R 14 R5-471T-554F Intel® Core™ i5 i5-6200U Laptop 14" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Convertible (Folder) Graphite
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - Touchscreen 14" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 8 h 45 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description Acer Aspire R 14 R5-471T-554F Intel® Core™ i5 i5-6200U Laptop 14" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Graphite:
This short summary of the Acer Aspire R 14 R5-471T-554F Intel® Core™ i5 i5-6200U Laptop 14" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire R 14 R5-471T-554F, Intel® Core™ i5, 2.3 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Aspire R 14 R5-471T-554F Intel® Core™ i5 i5-6200U Laptop 14" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Graphite:
This is an auto-generated long summary of Acer Aspire R 14 R5-471T-554F Intel® Core™ i5 i5-6200U Laptop 14" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Graphite based on the first three specs of the first five spec groups.

Acer Aspire R 14 R5-471T-554F. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Graphite

Design
Product type *
Laptop
Product color *
Graphite
Form factor *
Convertible (Folder)
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
FSB Parity
No
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
3315 mAh
Battery life (max)
8 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Weight & dimensions
Width
13.5" (343.8 mm)
Depth
9.65" (245 mm)
Height
0.728" (18.5 mm)
Weight *
4.19 lbs (1.9 kg)
Other features
AC adapter included
Yes
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:49:26
Uk has collected 32 expert reviews for Acer Aspire R 14 R5-471T-554F Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Graphite and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
apcmag.com
Updated:
2016-11-14 18:49:26
Acer's latest mid-range 2-in-1 isn't quite brand-new — this Aspire R 14 is actually an updated version of a similar model available around nine months ago. The older model was different in that it had a discrete Nvidia GPU and ‘Playbook' in the name, sort...
70%
pcauthority.com.au
Updated:
2016-11-14 18:49:26
T he 2015 Acer Aspire R14 is a well-specced and decently attractive ‘foldable' laptop – as in the screen can flip all the way around to operate in ‘tent-mode' half-way rotated, or all the way for tablet mode. Acer has updated this year's model with a prem...
Bottom line "The Aspire R14 is excellent value with crisp performance."...
80%
ultrabookreview.com
Updated:
2016-11-14 18:49:26
The Aspire R14 R5-471T is one of the better 2-in-1s you can get these days for your money, especially if you're after a computer with a slightly larger display.It gets a 14-inch IPS touchscreen, a really well built body made of a mix of aluminum and rubbe...
Good looks great and is very well built; great screen, but dim, so you'll have to keep this laptop indoors; good trackpad; solid performance; excellent battery life; great price.
Bad large and heavy for a convertible; small and shallow keyboard; lots of bloatware; dim display...
Bottom line If you only have around $700 and seek a very well built with modern features, you'll hardly find anything better than this Acer Aspire R14. It's a 14-inch laptop, thus a bit large and heavy for a convertible, plus gets a dim display that's not going to be...
80%
chip.com.my
Updated:
2016-12-01 03:14:46
Working can be a chore sometimes, we admit there are times where work starts becoming a routine. But at least within that routine it's great to have tools that help us get our things done like laptops and notebooks, for the times when you want to finish w...
Good Performance, Responsive touchscreen...
Bad 4GB of RAM...
Bottom line The Acer Aspire R14 is a great laptop to get if you want a work laptop and for enjoying movies and such, if there's an option to upgrade your RAM you should take it. Great touchscreen responsiveness, performance, sound quality makes the Aspire R14 worth...
0%
au.pcmag.com
Updated:
2018-04-24 02:21:35
The latest Acer Aspire R 14 ($699.99 as tested), a midrange convertible-hybrid laptop, has been updated with new features that push it from average to the top of the class. Last year's $770 Acer Aspire R 14 (R3-471T-77HT) was one of the first reasonably p...
Good Nice price, Solid convertible design, Full 1080p HD touch screen, USB-C port, Stereo speakers adapt to screen position, Strong performance, particularly in 3D gaming, Excellent battery life...
Bad Feels large in Tablet mode, Lots of bloatware...
Bottom line The latest Acer Aspire R 14 convertible-hybrid laptop features a solid, versatile design, a 14-inch 1080p HD screen, strong performance, and excellent battery life...
80%
canadalaptopreviews.com
Updated:
2018-04-28 01:46:28
A compact convertible laptop is on the wishlist for many consumers and Acer has tried to pull just that off with the Aspire R5-471T-534X by going with a 14 inch design over the somewhat standard 15.6. While there are smaller options on the market Acer has...
Good Lets talk a bit more about screen size on the Acer Aspire R5-471T-534X. The 14 inch display has allowed Acer to create a convertible laptop that stacks up quite well against its main competition by going with this slightly smaller design as the 1.9 Kg wei...
Bad The Acer Aspire R5-471T-534X is far from being under powered but it isn't going to blow you away with its performance either. The Intel Core i5 is average along with 8 GB of memory and will provide a typical user all the performance they need but consumer...
Bottom line The Acer Aspire R5-471T-534X appears to be a great option for those on the go who want the advantages of a portable laptop option that is both slim and light along with the great benefits that only convertible laptops can provide. Check out the latest pri...
0%
canadalaptopreviews.com
Updated:
2020-04-17 04:44:11
A compact convertible laptop is on the wishlist for many consumers and Acer has tried to pull just that off with the Aspire R5-471T-534X by going with a 14 inch design over the somewhat standard 15.6. While there are smaller options on the market Acer has...
Good Lets talk a bit more about screen size on the Acer Aspire R5-471T-534X. The 14 inch display has allowed Acer to create a convertible laptop that stacks up quite well against its main competition by going with this slightly smaller design as the 1.9 Kg wei...
Bad The Acer Aspire R5-471T-534X is far from being under powered but it isn't going to blow you away with its performance either. The Intel Core i5 is average along with 8 GB of memory and will provide a typical user all the performance they need but consumer...
Bottom line The Acer Aspire R5-471T-534X appears to be a great option for those on the go who want the advantages of a portable laptop option that is both slim and light along with the great benefits that only convertible laptops can provide. Check out the latest pri...
0%
pcmag.com
Updated:
2016-11-14 18:49:26
The latest Acer Aspire R 14 ($699.99 as tested), a midrange convertible-hybrid laptop, has been updated with new features that push it from average to the top of the class. Last year's $770 Acer Aspire R 14 (R3-471T-77HT) was one of the first reasonably p...
Good Nice price, Solid convertible design, Full 1080p HD touch screen, USB-C port, Stereo speakers adapt to screen position, Strong performance, particularly in 3D gaming, Excellent battery life...
Bad Feels large in Tablet mode, Lots of bloatware...
Bottom line The latest Acer Aspire R 14 convertible-hybrid laptop features a solid, versatile design, a 14-inch 1080p HD screen, strong performance, and excellent battery life...
80%
computershopper.com
Updated:
2016-11-14 18:49:26
Studies from market researchers IDC and Gartner have shown that without 2-in-1 models, the tablet market, plagued by shrinking sales, would be performing even more poorly than it is now. Despite serious saturation in the tablet space—even the mighty iPads...
Good Good balance of processing power (Core i5) and fast storage (SSD) for the price, Variable-torque 2-in-1 hinge action impresses, Solid battery life...
Bad Touch pad's down-click feels chintzy, Heavy on the bloatware, A bit overweight for the screen size...
Bottom line This sober $699 configuration of the R 14 delivers a fine balance of performance and battery life for the money, though it's hefty in tablet mode and the keyboard/touch pad could use some refinement. Read More…...
70%
notebookcheck.net
Updated:
2016-11-14 18:49:26
Not without flaws. With the Aspire R14, Acer has a slim 14-inch convertible with a 360-degree rotatable display in its lineup. However, it is not a bargain at a demanded price of a good 1100 Euros (~$1195). The laptop has some shortcomings despite its hig...
Good IPS screen, high application performance, SSD, low operation noise, low temperatures...
Bad dark screen...
Bottom line The Aspire R14 is a convertible - to be more precise, it is a slim, 14-inch laptop that features a 360-degree rotatable display. The laptop provides plenty of computing power and can render games conditionally. A speedy SSD ensures a fast-running system...
81%
Laptopmag.com
Updated:
2016-11-14 18:49:26
Shopping for a laptop can certainly feel like buying an automobile: It's easy to get charmed by a sleek, stylish convertible that has power to spare. With its long battery life, powerful speakers and 6th-generation Core i5 processor, the 14-inch Acer Aspi...
Good Elegant style, Strong overall performance, Very good battery life, Powerful audio...
Bad Shallow keyboard, Display is dimmer than competitors...
Bottom line The Acer Aspire R 14 is a fast 2-in-1 with powerful audio and long battery life for a great price...
70%
techaeris.com
Updated:
2017-09-15 01:27:50
The laptop PC market is taking a turn into multi-tasking hybrid computing and with each new model they're getting thinner, lighter and stronger in performance. Lenovo has been one of the market leaders in hybrid laptops and Acer is looking to give them a...
Good Nice design and good construction. Responsive and snappy, tablet mode works really nice and Windows 10 is very nice...
Bad Acer bloatware needs to go. Gets a little heavy when used in tablet mode...
Bottom line If you're considering a hybrid laptop the Acer Aspire R14 should be on your list of hybrids to check out.Acer Aspire R14$699.99MSRP(USD)4.5 Out of 5Nailed itNice design and good construction. Responsive and snappy, tablet mode works really nice and Window...
45%
topnewreview.com
Updated:
2018-04-06 01:35:23
With that said, we're giving the Acer Aspire R14 a whirl and so far first impressions are great. The laptop comes with an Intel i5-6200U processor and 4GB of LP DDR3 memory. Storage wise it sports a 128GB SSD for those quick bootups so you'll have those e...
0%