location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire ES1-520-5596 AMD A4 A4-5000 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES1-520-5596
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.G2NEB.004
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire ES1-520-5596 AMD A4 A4-5000 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Red
  • - AMD A4 A4-5000 1.5 GHz
  • - 15.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM
  • - 1 TB HDD
  • - AMD Radeon HD 8330
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 45 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire ES1-520-5596 AMD A4 A4-5000 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Red :
The short editorial description of Acer Aspire ES1-520-5596 AMD A4 A4-5000 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Red

AMD A4-5000 (1.5GHz), 8GB DDR3L, 1TB HDD, 15.6" LED HD 1366x768, AMD Radeon HD 8330, Gigabit Ethernet, WLAN, Bluetooth, Windows 10 64-bit
More>>>
Acer Aspire ES1-520-5596 AMD A4 A4-5000 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Red:
The official marketing text of Acer Aspire ES1-520-5596 AMD A4 A4-5000 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Red as supplied by the manufacturer

Unique features
Eyes tired from staring at a screen? Aspire ES Series comes equipped with Acer BluelightShield TM to reduce eye strain from your screen with 4 intelligent modes. An optional built-in optical disc drive is M-DISC Ready™* and lets you watch, share, and save your data with ease.

Better input and navigation
Tap, Swipe, Scroll, and Zoom through your day with Precision Touchpad. Palm rejection technology and pinch-to-zoom capability means you’ll always be in control. Acer Chiclet Keyboard offers great travel distance and solid tactile feedback for a reliable and responsive experience.

Built for work and fun
Aspire ES Series is built for work and fun. USB 3.0 and HDMI ports are conveniently placed in the back of the device and an HD CineCrystal LED backlit TFT LCD display looks great anywhere. Appearances aren’t everything; zippy Intel processors and up to 8 GB* of memory will power through your day.

Short summary description Acer Aspire ES1-520-5596 AMD A4 A4-5000 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Red:
This short summary of the Acer Aspire ES1-520-5596 AMD A4 A4-5000 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Red data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire ES1-520-5596, AMD A4, 1.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire ES1-520-5596 AMD A4 A4-5000 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Red:
This is an auto-generated long summary of Acer Aspire ES1-520-5596 AMD A4 A4-5000 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Red based on the first three specs of the first five spec groups.

Acer Aspire ES1-520-5596. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 10 Home. Product color: Red

Design
Product type *
Laptop
Product color *
Red
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor model *
A4-5000
Processor cores
4
Processor threads
4
Processor frequency *
1.5 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket FT3
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8330
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
3500 mAh
Power
AC adapter power
45 W
Security
Fingerprint reader
No
Weight & dimensions
Width
15" (381.6 mm)
Depth
10.2" (258 mm)
Height
1.07" (27.2 mm)
Height (front)
1.07" (2.71 cm)
Height (rear)
1.07" (2.71 cm)
Weight *
5.29 lbs (2.4 kg)
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 11:52:39
Uk has collected 2 expert reviews for Acer Aspire ES1-520-5596 AMD A4 A4-5000 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Red but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%