location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire R 11 R3-131T-C9QV Intel® Celeron® N3050 Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R 11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R3-131T-C9QV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.G0ZEB.006
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire R 11 R3-131T-C9QV Intel® Celeron® N3050 Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, White
  • - Intel® Celeron® N3050 1.6 GHz
  • - Touchscreen 11.6" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1 x 4 GB
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN
  • - Lithium Polymer (LiPo) 3270 h 45 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description Acer Aspire R 11 R3-131T-C9QV Intel® Celeron® N3050 Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, White:
This short summary of the Acer Aspire R 11 R3-131T-C9QV Intel® Celeron® N3050 Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire R 11 R3-131T-C9QV, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire R 11 R3-131T-C9QV Intel® Celeron® N3050 Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, White:
This is an auto-generated long summary of Acer Aspire R 11 R3-131T-C9QV Intel® Celeron® N3050 Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, White based on the first three specs of the first five spec groups.

Acer Aspire R 11 R3-131T-C9QV. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Black, White

Flip it 360°

With its 360° dual-torque hinge, you can flip its screen all the way around and everything in between. It lets you enjoy smooth transitions between its four modes, while also offering you a wobble-free screen for a steady touch control experience.

Care-free mobility

The Aspire R 11 is designed to give you peace of mind on the go. The screen is covered with damage-resistant Corning® Gorilla® Glass so you don’t have to fret about getting it scratched. Plus with up to 8 hours of battery life, it’s got enough juice to last you though your entire journey.

Fun on the run

Enjoy features that make entertainment on the go even more gratifying. They include Zero Air Gap, a display technology that improves contrast and image clarity, even under sunlight. Also with Acer TrueHarmony you can revel in fuller and crisper audio, while its auto-reversing speakers optimize sound for each mode.

Smart features

The Aspire R 11 sports Acer BluelightShield™, which helps reduce eye-strain. Plus with Acer Touch Tools you can easily capture and share what’s on your screen with touch, while Precision Touchpad gives you a more fluid zooming and scrolling experience.

Design
Product type *
Hybrid (2-in-1)
Product color *
Black, White
Form factor *
Convertible (Folder)
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3050
Processor cores
2
Processor threads
2
Processor boost frequency
2.16 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
Yes
Graphics card Open GL support
Yes
Audio
Audio system
HD Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR29H
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
87257
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery life (max)
3270 h
Power
AC adapter power
45 W
Security
Cable lock slot
No
Weight & dimensions
Width
11.7" (298 mm)
Depth
8.31" (211 mm)
Height (front)
0.823" (2.09 cm)
Height (rear)
0.823" (2.09 cm)
Weight *
3.48 lbs (1.58 kg)
Packaging content
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 01:22:42
Uk has collected 64 expert reviews for Acer Aspire R 11 R3-131T-C9QV Intel® Celeron® N3050 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
apcmag.com
Updated:
2016-10-21 01:22:42
The R11 is part tablet, part laptop and Windows' new OS allows the device to automatically flick between the optimal mode for each. Wrapped in a fairly durable-feeling blue plastic with a coarse pattern, this fixed hinged laptop allows the screen to swiv...
70%
expertreviews.co.uk
Updated:
2016-10-21 01:22:42
Specification-wise, it's more or less the equivalent of the Toshiba Satellite C40-C netbook. The R11 has a dual-core 1.6GHz Intel Celeron N3050 processor along with 2GB of RAM. This is not a performance device by any stretch of the imagination, but if you...
Bottom line A sturdy convertible with fantastic battery life, but Windows 10 touchpad glitches are a big problem...
60%
pocket-lint.com
Updated:
2016-10-21 01:22:42
It's a pretty good time to be shopping for a cheap laptop, with hybrids, Chromebooks and plain ole laptops each available from a couple of hundred quid these days. So there's no need to spend a small fortune on your next portable computer. The Acer Aspir...
Good Great battery life, comfy keyboard and solid trackpad, decent connectivity...
Bad Poor TN screen kills the appeal of the hinge, it's not truly powerful...
Bottom line The Acer Aspire R11 multi-form laptop benefits from being that bit bigger than something like the older Acer Switch 10. It's much more comfortable to use for a good few hours of typing, browsing, or whatever needs doing. But despite this, Acer has...
70%
theaustralian.com.au
Updated:
2016-10-21 01:22:42
Listen really closely, and you can hear the cries of Windows laptop users.Windows 10 is truly great, but it doesn't put an end to the affliction caused by inferior screens, carpal-tunnel-inducing trackpads, Tupperware-like plastic, short-lived batteries...
0%
ultrabookreview.com
Updated:
2016-10-21 01:22:42
If you're after a compact laptop with a 360-degree convertible display and only have around $250-$300 to spend, the Acer Aspire R 11 (also known as the Aspire R3-131T) should definitely be on your list.I told you a few things about it in a previous post...
Good strongly built and fairly good looking; sturdy and smooth hinges; good IO; speedy enough for casual daily activities; long battery life; great price...
Bad rather heavy; poor TN display; mushy keyboard; runs hot, especially under load...
Bottom line The Aspire R11 is overall a great machine for the little money you'd be paying for it. It offers speedy Braswell hardware and long battery life in a sturdy built shell. It's also a 2-in-1. And yes, corners were cut with the panel or keyboard quality, amon...
70%
techradar.com
Updated:
2016-10-21 01:22:42
When Acer released the Acer Aspire R 13, it once again threw its hat into the mid-range 2-in-1 laptop market. Piggybacking on the design innovation of the Aspire R 7, the R 13 was meant to be an avant garde, Ezel-hinged hybrid laptop. Unfortunately, we we...
Good Pretty design, Low price, Four viewing modes...
Bad Hefty weight, Weak processor, Standard HD display...
Bottom line You can certainly do better than this machine, but it might tempt you with its gorgeous design and low price...
0%
techadvisor.co.uk
Updated:
2016-10-21 01:22:42
At its launch event in New York, Acer announced a whole bunch of new products including smartphones, wearables, tablets, laptops and PCs . One of the more interesting items is a laptop and tablet in one which has a 360 degree hinge. Here's our Acer Aspire...
Bottom line As with Acer's other products, the Aspire R11 is cheap and cheerful. It looks quite nice and hinge works well but we're not sure the specs are really good enough to make this a decent purchase. Our main issue is the poor viewing angles which don't match a...
0%
Theinquirer.net
Updated:
2016-10-21 01:22:42
The £499 price shows that the device is aimed squarely at those after a mid-range Windows machine, and Acer is no doubt hoping that Microsoft's promise of a free upgrade to Windows 10 will convince buyers to get onboard...
Bottom line Acer will hope that the Aspire R11's mid-range price will persuade buyers away from the pricey Lenovo Yoga 3 Pro, but we're not convinced it will. The hinge is impressively strong and the performance is decent for a laptop of its kind, but it offers li...
0%
techradar.com/au/
Updated:
2016-10-21 01:22:42
When Acer released the Acer Aspire R 13, it once again threw its hat into the mid-range 2-in-1 laptop market. Piggybacking on the design innovation of the Aspire R 7, the R 13 was meant to be an avant garde, Ezel-hinged hybrid laptop. Unfortunately, we we...
Good Pretty design, Low price, Four viewing modes...
Bad Hefty weight, Weak processor, Standard HD display...
Bottom line You can certainly do better than this machine, but it might tempt you with its gorgeous design and low price...
0%
thestar.com.my
Updated:
2016-11-22 01:07:54
Acer's first Windows 10 hybrid notebook is also one of the most versatile.I NEVER thought of myself as a technophobe until I was asked to review a gadget not so long ago. I had no idea how to approach the device, and worse, almost instantaneously began to...
Good Versatile hybrid device, stylish and compact, affordable...
Bad A tad heavy, limited viewing angles...
Bottom line Now for the techy bits – the notebook features a SD Card reader (tucked away neatly at the back), a full-sized HDMI connector and a couple of USB ports, as well as a HD webcam.There's also a VGA connector, although I never found any use for it; and an Eth...
70%
vernonchan.com
Updated:
2016-11-22 01:07:54
When Intel introduced the Ultrabook back in 2011, it was to reinvigorate the lacklustre PC industry. Thanks to Intel‘s new low-powered 4th Generation Core i chips, it enabled sexier, lighter, thinner devices. Couple of years on, the chip innovation also e...
78%
gadgetspeak.com
Updated:
2017-01-29 01:04:28
The Acer Aspire R3-131T measures 29.5x21x2.1cm the last figure at the back and it is only 1.5cm at the front, it weighs 1509grams.Going around the outside, on the left is an Ethernet port, HDMI, USB3, USB2 and finally a headset port. The front and back ar...
84%
canadalaptopreviews.com
Updated:
2018-04-30 01:26:34
With the popularity of Chromebooks growing Windows doesn't want to be left behind so they have been working hard on creating low cost budget friendly models that have plenty of the same attraction as a Chromebook but also include the popular Windows 10 op...
Good Acer has tried to pack just about everything you can into this model to make sure it is ideal for those who are on the go. Starting with the smaller design by going with an 11.6 inch display that puts the total weight of the device at just 1.6 Kg. The Ace...
Bad As Windows laptops go the Acer Aspire R3-131T-C1Z2 lacks any serious horsepower. It comes with a very basic processor and limited memory at just 4 GB. It is better suited to basic day to day tasks more so than any heavy processing that power type users mi...
Bottom line Like we mentioned above this laptop is a bit pricier if you are comparing to Chromebook models but at the same time it is also affordable when compared to most mid-range non Chromebook options. For those that prefer to stick with a familiar and highly com...
0%
canadalaptopreviews.com
Updated:
2019-11-15 04:59:27
The new and improved Acer Aspire 2-1 R R3-131T-P56D windows notebook is a 2-1 convertible that conforms to every environment. It comes with all the common features such as various USB 3.0 ports, HDMI, Bluetooth and 360-degree design. It is like having a d...
Good The Acer Aspire 2-1 convertible can be used as a regular laptop, tablet, or a stand tent. When used as a stand tent, it tilts and overlaps on the back of the keyboard remains uncovered.  the overall structure looks good and what was makes this Acer stando...
Bad The exterior and interior of the Acer are rigid and lack grip which makes it easier for it to slide out of the desk. The keyboard sees decent, but for an individual who types for a living this keyboard might not be a great choice to have. The keyboard doe...
Bottom line The Acer Aspire has cut quite a few corners and might not be for everyone, and you could without a doubt find something better if you are willing to invest more money. But if you are looking to spend no more than $300, The Acer Aspire is one of the best 2...
0%
canadalaptopreviews.com
Updated:
2019-11-27 07:33:27
With the popularity of Chromebooks growing Windows doesn't want to be left behind so they have been working hard on creating low cost budget friendly models that have plenty of the same attraction as a Chromebook but also include the popular Windows 10 op...
Good Acer has tried to pack just about everything you can into this model to make sure it is ideal for those who are on the go. Starting with the smaller design by going with an 11.6 inch display that puts the total weight of the device at just 1.6 Kg. The Ace...
Bad As Windows laptops go the Acer Aspire R3-131T-C1Z2 lacks any serious horsepower. It comes with a very basic processor and limited memory at just 4 GB. It is better suited to basic day to day tasks more so than any heavy processing that power type users mi...
Bottom line Like we mentioned above this laptop is a bit pricier if you are comparing to Chromebook models but at the same time it is also affordable when compared to most mid-range non Chromebook options. For those that prefer to stick with a familiar and highly com...
0%
t3me.com
Updated:
2016-10-21 01:22:41
The Acer Aspire R11 isn't a top of a line notebook – and that's not a bad thing. This device is geared towards users who are looking for a decent everyday notebook without having to spend a lot.The Acer Aspire R11 features a hinge that would allow the scr...
Good Decent battery life, Great keyboard...
Bad Average performance, Screen could be better...
Bottom line The Acer Aspire R11 has its shortcomings, but overall it's a budget notebook that managed perform decently for its price...
60%
liliputing.com
Updated:
2016-10-21 01:22:42
Convertible laptops used to be expensive. These days companies including Asus , Acer , Lenovo , and HP all have notebooks that can transform into tablets with price tags around $400 or lower.Acer's latest entry into the cheap convertible space is the Aspi...
Bottom line The Acer Aspire R11 makes a decent little low-cost, portable laptop with a fanless design, and it offers performance that's a little better than most systems you would have been able to find a year ago in this price range. The Pentium N3700 Braswell c...
0%
notebookcheck.net
Updated:
2016-10-21 01:22:42
Cute top-seller. Acer's little 11-inch convertible features a new Braswell CPU and a 360-degree hinge. However, contrary to the manufacturer's touting, the Aspire R11 is not a jack of all trades...
Good Solid build, Decent battery life...
Bad Upgrading hard drive not possible, Viewing angle dependent TN screen...
Bottom line Acer's Aspire R11 R3-131T likely attracts attention with its stylish looks that barely presents shortcomings in build. Unfortunately, the maintenance options and interface positioning are worthy of improvement. It looks similar for the input devices. Alth...
78%
techaeris.com
Updated:
2017-09-15 01:26:20
Some reviews are harder to write than others. Not only because you like a specific brand or because you end up being disappointed with something you were excited to spend some time using, but because the entire inefficacy may not even rest with the manufa...
Good Solid battery life. Touchscreen. Converts into various modes. Good speakers. Low Price. Well built...
Bad Disappointing performance. Poor display. Inconsistent and buggy experience...
Bottom line You will have to either spend more money or sacrifice some features if you want a device that does more than temporarily impress your friends. The tradeoffs and compromises here are simply overwhelming. What good is a laptop that can barely handle real-wo...
30%
topnewreview.com
Updated:
2018-04-05 01:46:03
0 Life in plastic's not fantastic We don't often talk about the benchmark tests we use to rate computers' performance. That's because they're boring. Really, seriously boring. Sometimes we actually fall asleep while doing them. There's plenty of time f...
0%