location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Extensa 15 EX2540-50F6 Intel® Core™ i5 i5-7200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Extensa
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX2540-50F6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.EFHEB.057_8GX2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4722240454028
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Extensa 15 EX2540-50F6 Intel® Core™ i5 i5-7200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 15.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM
  • - 480 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 48 Wh 6.5 h 45 W
  • - Windows 10 Home 64-bit
Long product name Acer Extensa 15 EX2540-50F6 Intel® Core™ i5 i5-7200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of Acer Extensa 15 EX2540-50F6 Intel® Core™ i5 i5-7200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

15.6" 1366 x 768 LED, Intel Core i5-7200U (3M Cache, 2.0 GHz), 8 GB DDR3L, 480 GB SSD, Intel HD Graphics 620, Gigabit Ethernet, WLAN 802.11, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
Acer Extensa 15 EX2540-50F6 Intel® Core™ i5 i5-7200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of Acer Extensa 15 EX2540-50F6 Intel® Core™ i5 i5-7200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

Your notebook for essential everyday tasks
Portability, reliability and efficiency are the key characteristics of the Extensa 15 and make it the perfect partner for business. Thanks to a compact design and proven technology, it answers to everyday needs, wherever the business day takes you.

Best portability in its class
Slim design and long battery life are key factors in mobile computing. Featuring one of the slimmest designs in its class, the Acer Extensa 15 combines a 15.6" display with an easy grip design, maximising comfort and productivity, whether in the office or on the road.

Proficient in communication
You get appealing communication capabilities, thanks to an advanced digital microphone and high quality speakers which make for excellent web conferencing and online meetings. They enable crystal clear video chats with colleagues and clients, and help small business users reduce business travel costs.

Superior productivity
The Precision Touchpad supports six core Windows 8 gestures, enabling better screen navigation, and the reactive keyboard is outfitted with a numeric keypad and well-spaced keys with good travel distance, providing a comfortable typing experience. Driven by a range of powerful Intel® processors, these notebooks boost both performance and efficiency.

Warranty extension program
Acer notebooks come with a standard Warranty1 of 1 Year. With Acer Advantage, the warranty coverage can be extended up to five years with priority repair service. Optional Accidental Damage service available offering protection in case of accidents.

Short summary description Acer Extensa 15 EX2540-50F6 Intel® Core™ i5 i5-7200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Acer Extensa 15 EX2540-50F6 Intel® Core™ i5 i5-7200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Extensa 15 EX2540-50F6, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 480 GB

Long summary description Acer Extensa 15 EX2540-50F6 Intel® Core™ i5 i5-7200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Acer Extensa 15 EX2540-50F6 Intel® Core™ i5 i5-7200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Extensa 15 EX2540-50F6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 480 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
480 GB
Storage media *
SSD
Total SSDs capacity
480 GB
Number of SSDs installed
1
SSD capacity
480 GB
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Front camera resolution
640 x 480 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Headphone outputs
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
Spanish
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
3220 mAh
Battery capacity *
48 Wh
Battery life (max)
6.5 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Weight & dimensions
Width
15" (381.8 mm)
Depth
10.2" (258 mm)
Height
0.969" (24.6 mm)
Weight *
5.29 lbs (2.4 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 04:38:42
Uk has collected 17 expert reviews for Acer Extensa 15 EX2540-50F6 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookcheck.net
Updated:
2020-02-22 17:59:56
Durable. Acer's 15.6-incher scores some major points with its hardware combination of a Kaby Lake CPU, an SSD and 8 GB of RAM (running in dual-channel mode). The great battery life adds more value to the package. The screen proves to be disappointing, tho...
Good matte screen, Full HD resolution, SSD, operates quietly, doesn't get hot, great battery life, wireless-AC...
Bad Dim screen with poor contrast and viewing angles, No USB Type-C, Slow SD card reader...
80%
notebookcheck.net
Updated:
2020-02-22 17:59:56
Durable. Acer's 15.6-incher scores some major points with its hardware combination of a Kaby Lake CPU, an SSD and 8 GB of RAM (running in dual-channel mode). The great battery life adds more value to the package. The screen proves to be disappointing, tho...
Good matte screen, Full HD resolution, SSD, operates quietly, doesn't get hot, great battery life, Wireless-AC...
Bad dim screen with poor contrast and viewing angles, no USB Type-C, slow SD card reader...
80%
Brand Image Article code product Stock Price from
Zone Evil

Zone Evil EE46085 laptop Intel® Core™ i5 i5-7200U 15.6" 16 GB DDR3-SDRAM 1 TB SSD Windows 10 Home Black
(show image)
EE46085 EE46085 0.00
(excl. VAT)
0 (incl. VAT)