Acer logo

Acer Aspire 5 A515-56-57M3 Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24419
Info modified on:
01 Feb 2025, 06:08:58
Short summary description Acer Aspire 5 A515-56-57M3 Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Acer Aspire 5 A515-56-57M3, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 16 GB, 1.13 TB, Windows 10 Home

Long summary description Acer Aspire 5 A515-56-57M3 Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Acer Aspire 5 A515-56-57M3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Black. Weight: 4.19 lbs (1.9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.