location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One 756-967B2bb Intel® Pentium® 967 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
756-967B2bb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NU.SH0EU.003
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:23:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire One 756-967B2bb Intel® Pentium® 967 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Blue
  • - Intel® Pentium® 967 1.3 GHz
  • - 11.6" 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM
  • - 320 GB
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 4.2 h 40 W
  • - Windows 7 Home Premium 64-bit
Guarantee: 2 years
Long product name Acer Aspire One 756-967B2bb Intel® Pentium® 967 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Blue :
The short editorial description of Acer Aspire One 756-967B2bb Intel® Pentium® 967 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Blue

Windows 7 Home Premium, Intel Pentium 967 (1.30 GHz, 2 MB), 29.5 cm (11.6") LED 16:9 HD TFT LCD, Intel HD Graphics, 2 GB DDR3 SDRAM, 320 GB SATA, 1.38 kg, 4.20 h
More>>>
Acer Aspire One 756-967B2bb Intel® Pentium® 967 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Blue:
The official marketing text of Acer Aspire One 756-967B2bb Intel® Pentium® 967 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Blue as supplied by the manufacturer

The tools
Cruise the web quickly and learn from HD video, movies, documents and more -- it will all look stunning and smooth on the 11.6" HD display, backed by Intel® or AMD processing and fine graphics. Take the experience to the giant screen thanks to 1080p video output via HDMI®. And, share media with the built-in card reader.

Take it
Choose from an assortment of nature-inspired colors. Open the cover to reveal a full-size keyboard and multi-gesture touchpad, which make "getting around" tasks easier. About 1" thin and as light as 1.2 kg1, Aspire One Series netbooks are comfortable for anyone to carry, and the slim Acer MiniGo adapter is 40% lighter than before, too.

Share
Chat face-to-face with the Acer Crystal Eye webcam. Acer Video Conference Manager1 enhances video quality and makes real-time sharing of documents and photos a breeze. You can also share media using Bluetooth® 4.0,1 which quickly and wirelessly transfers data -- exchange notes, documents, presentations and images securely and easily.

Green
A friend of the earth, the Aspire One Series complies with important environmental directives such as ENERGY STAR® for saving energy, WEEE for reuse and recycling, and RoHS for reducing e-waste. Many of our Aspire One Series netbooks are even mercury free, giving you another reason to rest easy about their impact on the environment.

Short summary description Acer Aspire One 756-967B2bb Intel® Pentium® 967 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Blue:
This short summary of the Acer Aspire One 756-967B2bb Intel® Pentium® 967 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One 756-967B2bb, Intel® Pentium®, 1.3 GHz, 11.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire One 756-967B2bb Intel® Pentium® 967 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Blue:
This is an auto-generated long summary of Acer Aspire One 756-967B2bb Intel® Pentium® 967 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Blue based on the first three specs of the first five spec groups.

Acer Aspire One 756-967B2bb. Product type: Netbook. Processor family: Intel® Pentium®, Processor model: 967, Processor frequency: 1.3 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Blue. Weight: 3.04 lbs (1.38 kg)

Design
Product type *
Netbook
Product color *
Blue
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
967
Processor cores
2
Processor threads
2
Processor frequency *
1.3 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor codename
Sandy Bridge
Bus type
DMI
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Audio
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
TV-out
No
Performance
Motherboard chipset
Intel® HM70 Express
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® InTru™ 3D Technology
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
59802
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
2600 mAh
Battery life (max)
4.2 h
Power
AC adapter power
40 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
7.95" (202 mm)
Depth
11.2" (285 mm)
Height
1.08" (27.4 mm)
Weight *
3.04 lbs (1.38 kg)
Other features
Wireless technology
802.11b/g/n
Graphics card family
Intel
Display
LCD
Graphics card
HD Graphics
Source Testseek summary Average rating
Reviews
Updated:
2013-03-16 02:04:42
Uk has collected 19 expert reviews for Acer Aspire One 756-967B2bb Intel® Pentium® 967 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Blue and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2013-03-16 02:04:39
The 756 is another member of the 11.6-inch series One 7xx. We have already reviewed the Acer Aspire One 722 /725 (AMD C-60). Until now there was no Intel version. The One 756 does not rival Intel's ultrabooks because its performance is too low. The 11.6-i...
Good Light, handy, Small AC adapter, Easy maintenance access, Practical battery life...
Bad Bendable chassis, Low gaming performance, Gets hot under load, TFT not anti-glare, Wobbly keyboard, Long charging time - three hours...
Bottom line As if this was not enough, the disadvantages continue with the flexible chassis and overall weak input devices. The high heat emission under load, the glossy and dim display, and the charging time of nearly three hours rounds everything up.Overall the tes...
80%
notebookcheck.net
Updated:
2013-05-15 01:42:07
In 2009 and 2010, manufacturers tried to attract buyers with small, cheap, light, and not particularly powerful netbooks . Even then, it was clear that the world of the internet would always become more mobile . Whether it was due to poor performance or b...
Good matte screen, relatively high processor performance, fair price, solid construction, good input devices...
Bad significant temperature increase under load, small, difficult-to-use arrow keys, poor battery life for a netbook...
Bottom line If you opt for the Acer Aspire One 756, you get a very powerful device as netbooks go. However, you must accept that this purchase involves a trade-off: an obvious loss of battery life . The Acer Aspire One 756 is solidly built, provides good input devic...
81%