Acer Iconia Tab P10 P10-11-K25X, 10.4", 2000 x 1200 pixels, 64 GB, 4 GB, Android 12, Gray
Acer Iconia Tab P10 P10-11-K25X. Display diagonal: 10.4", Display resolution: 2000 x 1200 pixels, Display technology: LED. Internal storage capacity: 64 GB. Processor frequency: 2 GHz, Processor family: MediaTek Kompanio, Processor model: MT8183. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 15.5 oz (440 g). Operating system installed: Android 12. Product color: Gray