location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Switch One 10 S1003-17W7 Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Switch One 10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S1003-17W7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.LCQET.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392681073
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:22
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Aspire Switch One 10 S1003-17W7 Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Black :
The short editorial description of Acer Aspire Switch One 10 S1003-17W7 Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Black

10.1"(1280 x 800) IPS LED, Intel Atom x5-Z8300 (1.44/1.84GHz), 2GB DDR3L, 32GB eMMC, Intel HD Graphics, 802.11b/g/n, Bluetooth 4.0, Windows 10 Home (32-bit)
More>>>
Acer Aspire Switch One 10 S1003-17W7 Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Black:
The official marketing text of Acer Aspire Switch One 10 S1003-17W7 Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Black as supplied by the manufacturer

Four modes
Whether you’re in the mood for work or play, the Switch One 10 has a mode for it. Choose from four modes – Notebook mode for typing, Pad mode for using touch, and Tent and Display modes for entertainment.

Snap on, snap off
A latch-less magnetic hinge design makes switching between modes easy. It doesn’t have awkward mechanical connectors, so you can snap the tablet and keyboard together, or pull them apart, easily.

See it better
With a 10.1” HD (1280 x 800) display, everything will look crisp and clear. Plus with IPS technology, you won’t lose any details or color saturation when viewing the screen from wide angles.

Feel the metal
The Switch One 10 features a design that’s sophisticated, sleek and simple. Its brushed-metal cover gives it a unique and refined look that isn’t overpowering, and also has a nice tactile feel to it.

Short summary description Acer Aspire Switch One 10 S1003-17W7 Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Black:
This short summary of the Acer Aspire Switch One 10 S1003-17W7 Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Switch One 10 S1003-17W7, Intel Atom®, 1.44 GHz, 10.1", 1280 x 800 pixels, 2 GB, 32 GB

Long summary description Acer Aspire Switch One 10 S1003-17W7 Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire Switch One 10 S1003-17W7 Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire Switch One 10 S1003-17W7. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1.44 GHz. Display diagonal: 10.1", HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Hybrid (2-in-1)
Product color *
Black
Form factor *
Convertible (Detachable)
Display
Display diagonal *
10.1"
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8300
Processor cores
4
Processor threads
4
Processor boost frequency
1.84 GHz
Processor frequency *
1.44 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 592
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Atom x5 Series
Processor codename
Cherry Trail
Stepping
C0
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x1
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Flash memory
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Graphics
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
500 MHz
On-board graphics card dynamic frequency (max)
500 MHz
Maximum on-board graphics card memory
2 GB
Number of execution units
12
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1600 x 1200 pixels
Rear camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
Micro-USB 2.0 ports quantity
1
DVI port
No
Micro HDMI ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
32-bit
Windows 11 free upgrade
Yes
Operating system language
Italian
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Turbo Boost Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel 64
Yes
Processor package size
17 x 17 mm
Processor code
SR29Z
Embedded options available
No
Intel Secure Boot
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
87383
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity
7920 mAh
Battery capacity *
31.2 Wh
Battery life (max)
10 h
Power
AC adapter power
15 W
Weight & dimensions
Width
10.2" (259 mm)
Depth
7.58" (192.6 mm)
Height
0.813" (20.6 mm)
Weight (tablet mode)
24 oz (680 g)
Width (tablet mode)
10.2" (25.9 cm)
Depth (tablet mode)
7.13" (18.1 cm)
Height (tablet mode)
0.38" (9.65 mm)
Weight *
2.78 lbs (1.26 kg)