Acer logo

Acer Aspire Switch 10 SW5-012-1999 Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31058
Info modified on:
14 Mar 2024, 19:29:34
Long product name Acer Aspire Switch 10 SW5-012-1999 Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver:

Intel Atom Z3735F (1.33GHz, 2MB), 25.7cm (10.1") LED 16:10 WXGA LCD IPS, 2GB DDR3L SDRAM, 500GB HDD SATA, Intel HD Graphics, WLAN 802.11b/g/n, Bluetooth 4.0, Webcam, Windows 8.1 32-bit

Acer Aspire Switch 10 SW5-012-1999 Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver:

A 2-in-1 as versatile as you are
The Aspire Switch 10 can take you anywhere and you can take it wherever you go. Its Full HD (1920x1080)1 display reveals bright colours and crisp, clear text. This device delivers a lifelike visual experience and comes with Corning® Gorilla® Glass 3, which protects against scratches and improves its toughness, durability and useability. Switching smoothly between four modes, the Aspire Switch 10 boosts productivity no matter where your journey takes you.

A spectacular view
With the resolution to bring details to life and the resilience to battle wear and tear, the Aspire Switch 10 is a stunning device you will want to share. Full HD1 (1920 x 1200) display, Zero Air Gap and IPS technology2 combine to provide vivid clarity and bright colour from every angle.

Super-strength glass
The new-generation Gorilla® Glass 3 makes your display tougher than ever with Native Damage Resistance. Gorilla® Glass 3 provides 3x better scratch resistance and reduces existing scratch visibility.

A mode for every instant
The Aspire Switch 10 is powered by an Intel® Atom™ CPU and transforms into four distinct modes that enable you to multitask in any environment. Detach and use it as a tablet, get tasks done in laptop mode, pivot its screen to share or flip to watch a movie when space is limited.

Acer Snap Hinge
Flip, rotate or detach in a snap – the Aspire Switch 10's unique Acer Snap Hinge uses the invisible force of magnetism to provide a latch-less docking solution that lets you smoothly remove and re-attach the keyboard to the display.

Brushed aluminum design
Acer's innovative nano-imprint technology (NIL) offers a wide range of stylish laptop cover options using new environmentally-friendly manufacturing processes. The rear cover of the Aspire Switch 10 is made from aluminium and NIL technology and is finished with a gentle grey brush stroke, creating an elegant and unique design.

Super thin and feather light
At a mere 8.9 mm thin in tablet mode, the Aspire Switch 10 transforms into one of the slimmest 2-in-1 laptops you can buy. It weighs in at just 1.17 kg, so you can effortlessly keep the Aspire Switch 10 at your side all day long.

Zero Air Gap
Zero Air Gap technology unites touch and sight better than ever for a truly impressive touchscreen experience. This technology directly bonds the module to the touch panel thereby eliminating reflections, which can degrade contrast and viewing angles, especially in sunlight conditions.

Acer LumiFlex display
Whether you're an indoors person, an outdoors person, or a bit of both, the Aspire Switch 10 is designed to be used every day, everywhere you go. Its Acer LumiFlex™ display technology provides optimized color control that lets you watch videos and share photos even under the sun.

Short summary description Acer Aspire Switch 10 SW5-012-1999 Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver:

Acer Aspire Switch 10 SW5-012-1999, Intel Atom®, 1.33 GHz, 10.1", 1280 x 800 pixels, 2 GB, 532 GB

Long summary description Acer Aspire Switch 10 SW5-012-1999 Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver:

Acer Aspire Switch 10 SW5-012-1999. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Silver

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.