Acer logo

Acer Aspire Switch 10 E SW3-013-131B Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Purple

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75451
Info modified on:
01 Feb 2025, 06:05:50
Short summary description Acer Aspire Switch 10 E SW3-013-131B Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Purple:

Acer Aspire Switch 10 E SW3-013-131B, Intel Atom®, 1.33 GHz, 10.1", 1280 x 800 pixels, 2 GB, 500 GB

Long summary description Acer Aspire Switch 10 E SW3-013-131B Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Purple:

Acer Aspire Switch 10 E SW3-013-131B. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Black, Purple

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.