location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator Rolltop Jr. backpack Black, Gray Polyester

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Predator Rolltop Jr.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP.BAG1A.292
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713883648370
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:17:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator Rolltop Jr. backpack Black, Gray Polyester
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Gray
  • - Polyester
  • - Unisex
  • - Notebook compartment 15.6"
  • - Handle(s)
Long product name Acer Predator Rolltop Jr. backpack Black, Gray Polyester :
The short editorial description of Acer Predator Rolltop Jr. backpack Black, Gray Polyester

39.6 cm (15.6"), Polyester
More>>>
Acer Predator Rolltop Jr. backpack Black, Gray Polyester:
The official marketing text of Acer Predator Rolltop Jr. backpack Black, Gray Polyester as supplied by the manufacturer

Don't be deceived. It may look small, but whether it's time to roll or time to stow, packing is a breeze. Laptop, water bottle, cold slice of pizza — whatever the day calls for.

Everything Has Its Place
Despite its compact size, you'll still find a place or pocket for everything — or at least everything that matters (such as a Predator Helios 3001?).

Engage the Elements
From top to bottom, every aspect of this pack is crafted to let you go where you please. From the water-repellent pockets to the reinforced exterior.

All-Out Comfort
Comfort comes at no extra cost here. The wide, padded shoulder straps and cushioned ventilated back panel are aimed at giving you the comfort you deserve.

Looks Good. Made Better.
This thing is built to last. The water-resistant material on the bottom of the pack easily ignores the effects of rain and mud. So go ahead, get a little dirty.

Access Granted
Two zippers along the front of the pack give you the option of either storing something in a pocket or using the other for quick access to the main compartment.

Short summary description Acer Predator Rolltop Jr. backpack Black, Gray Polyester:
This short summary of the Acer Predator Rolltop Jr. backpack Black, Gray Polyester data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator Rolltop Jr., Unisex, 15.6", Notebook compartment, Polyester

Long summary description Acer Predator Rolltop Jr. backpack Black, Gray Polyester:
This is an auto-generated long summary of Acer Predator Rolltop Jr. backpack Black, Gray Polyester based on the first three specs of the first five spec groups.

Acer Predator Rolltop Jr.. Product main color: Black, Gray, Coloration: Monochromatic, Recommended gender: Unisex. Certification: REACH RoHS. Width: 13.8" (350 mm), Depth: 4.72" (120 mm), Height: 18.1" (460 mm). Material: Polyester

Features
Product main color *
Black, Gray
Coloration
Monochromatic
Recommended gender
Unisex
Notebook compartment
Yes
Maximum screen size
15.6"
Handle(s)
Yes
Water repellent
Yes
Certificates
Certification
REACH RoHS
Weight & dimensions
Width *
13.8" (350 mm)
Depth *
4.72" (120 mm)
Height *
18.1" (460 mm)
Weight
16.9 oz (480 g)
Material
Material *
Polyester
Source Testseek summary Average rating
Reviews
Updated:
2020-05-19 14:14:25
Uk has collected 1 expert review for Acer Predator Rolltop Jr. backpack Black, Grey Polyester and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Country Distributor
United Kingdom 1 distributor(s)