location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator Helios Neo 18 PHN18-71-59VH Intel® Core™ i5 i5-14450HX Laptop 18" WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Helios Neo 18
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PHN18-71-59VH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.QR6ET.002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711121961397
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2024 09:04:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator Helios Neo 18 PHN18-71-59VH Intel® Core™ i5 i5-14450HX Laptop 18" WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i5-14450HX (20MB Cache)
  • - 45.7 cm (18") WUXGA 1920 x 1200 IPS, NVIDIA GeForce RTX 4060 (8GB GDDR6)
  • - 16GB DDR5-SDRAM & 1000GB SSD
Long product name Acer Predator Helios Neo 18 PHN18-71-59VH Intel® Core™ i5 i5-14450HX Laptop 18" WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black :
The short editorial description of Acer Predator Helios Neo 18 PHN18-71-59VH Intel® Core™ i5 i5-14450HX Laptop 18" WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black

Intel Core i5-14450HX (20MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, 45.7 cm (18") WUXGA 1920 x 1200 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 4060 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Acer Predator Helios Neo 18 PHN18-71-59VH Intel® Core™ i5 i5-14450HX Laptop 18" WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
The official marketing text of Acer Predator Helios Neo 18 PHN18-71-59VH Intel® Core™ i5 i5-14450HX Laptop 18" WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black as supplied by the manufacturer

Step into next-gen gaming with the AI-ready Helios 18, powered by NVIDIA DLSS 3.5. Unleash peak performance with cutting-edge cooling, a radiant Mini LED1 display, and the precision of MagKey 3.0 keycaps: MagClick and MagSpeed.

GAME WITHOUT COMPROMISE.
Intel® Core™ processors (14th Gen) feature newly optimized hybrid architecture and industry-leading technology that enables you to go beyond gaming and creation. With Intel, you can do it all. From progressing in the game to advancing in real life, Intel empowers you to be your best self.

NVIDIA® GEFORCE RTX™ 40 SERIES LAPTOPS GPUS
NVIDIA® GeForce RTX™ 40 Series Laptop GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture, which delivers a quantum leap in both performance and AI-powered graphics.

NVIDIA DLSS 3.5
Powered by the new fourth-gen Tensor Cores and Optical Flow Accelerator on GeForce RTX 40 Series GPUs, DLSS 3.5 uses AI to create additional high-quality frames.

RAY TRACING

The Ada architecture unleashes the full glory of ray tracing, which simulates how light behaves in the real world. With the power of RTX 40 Series Laptops and third-gen RT Cores, you can experience incredibly detailed virtual worlds like never before.

NVIDIA MAX-Q TECHNOLOGIES
A suite of AI-powered technologies which optimize every aspect of a laptop—the GPU, CPU, memory, thermals, software, display, and more—to deliver powerful devices that are thin and quiet.

RTX FOR AI
Discover the RTX AI advantage. From enhanced creativity and ultra-efficient productivity to blisteringly fast gaming, the ultimate in AI power on Windows PCs is on NVIDIA RTX™ and GeForce RTX™.

AI FOR GAMING
Level up your gaming experience with RTX. An AI-powered boost gives you maximum performance in over 300 games and apps thanks to DLSS 3.5.

AI FOR CREATING
Supercharge your content creation with over 100 AI-enabled and RTX accelerated creative apps—including the Adobe Creative Cloud suite, Blender, Blackmagic Davinci Resolve, OBS Studio, and more. Transform your workflows with the NVIDIA Studio suite of AI tools, and fast-track your creativity with next-gen tech including DLSS and OptiX.

AI FOR 3D
Goodbye soul-crushing render times and grinding compositing. Hello RTX and AI-accelerated workflows and next-level 3D design concepts. AI brings revolutionary features and performance to 3D creative apps like NVIDIA Omniverse™, Adobe Substance, Adobe Painter, Blender, and Unreal Engine. Get the AI advantage with real-time viewport rendering, upscaling, ray reconstruction, and more.

A WORLD FULL OF LIGHT
Dive into a sprawling 18-inch neon-lit vista with a 16:10 aspect ratio. The WQXGA1 pulsates at a lightning-fast 240Hz refresh1 while the DCI-P3 100%1 color gamut gives you true-to-life color. Support for NVIDIA® G-SYNC® and Advanced Optimus keeps your frames flawless and tear-free.

UNLOCK THE MYSTERY
Navigate the cryptic alleys of the PredatorVerse. Our unique pattern holds a riddle from the neon future. Are you ready to decrypt and discover where it leads?

MAINTAIN MAX PERFORMANCE
Stay frosty in the heat of battle. 5th Gen AeroBlade™ 3D Fan Technology, liquid metal thermal grease, and vector heat pipes maintain peak performance, even when the chase gets intense.

TOTAL CONTROL
Seize control with Predator Sense. Tailor your RGB keyboard illumination over four zones, toggle among four gameplay-optimized operation modes, and regulate fan speeds while monitoring device performance.

AI-ASSISTED NOISE REDUCTION
Elevate your team coordination with PurifiedVoice 2.0. This cutting-edge feature harnesses the power of AI to filter out ambient noises, ensuring pristine voice clarity. Combined with the three-microphone design and beamforming, your voice takes center stage, isolating from other background sounds.

DISCOVER YOUR NEXT FAVORITE GAME
Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.2 With games added all the time, there’s always something new to play.

Short summary description Acer Predator Helios Neo 18 PHN18-71-59VH Intel® Core™ i5 i5-14450HX Laptop 18" WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This short summary of the Acer Predator Helios Neo 18 PHN18-71-59VH Intel® Core™ i5 i5-14450HX Laptop 18" WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator Helios Neo 18 PHN18-71-59VH, Intel® Core™ i5, 18", 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Acer Predator Helios Neo 18 PHN18-71-59VH Intel® Core™ i5 i5-14450HX Laptop 18" WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of Acer Predator Helios Neo 18 PHN18-71-59VH Intel® Core™ i5 i5-14450HX Laptop 18" WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

Acer Predator Helios Neo 18 PHN18-71-59VH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-14450HX. Display diagonal: 18", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product color: Black

Design
Color name
Abyssal Black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
18"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
Display technology marketing name
ComfyView
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Matt
Maximum refresh rate
165 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5 (14th gen)
Processor model *
i5-14450HX
Processor cores
10
Processor threads
16
Processor boost frequency
4.8 GHz
Performance cores
6
Efficient cores
4
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.5 GHz
Performance-core base frequency
2.4 GHz
Efficient-core base frequency
1.8 GHz
Processor cache
20 MB
Processor cache type
Smart Cache
Processor base power
55 W
Maximum turbo power
157 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Graphics
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000, 2500 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit color
RGB
Keyboard backlit zone
4-zone RGB
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
90 Wh
Battery life (max)
6 h
Power
AC adapter power
330 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
15.9" (404 mm)
Depth
12.3" (311.6 mm)
Height
1.15" (29.1 mm)
Weight *
7.5 lbs (3.4 kg)
Packaging content
Cables included
AC