location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator Helios Neo 16 PHN16-72-91P6 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Helios Neo 16
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PHN16-72-91P6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.QQYAA.004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195133251860 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 17:01:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator Helios Neo 16 PHN16-72-91P6 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i9-14900HX (36MB Cache)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA GeForce RTX 4070 (8GB GDDR6)
  • - 16GB DDR5-SDRAM & 1000GB SSD
Long product name Acer Predator Helios Neo 16 PHN16-72-91P6 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black :
The short editorial description of Acer Predator Helios Neo 16 PHN16-72-91P6 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Intel Core i9-14900HX (36MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 4070 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Acer Predator Helios Neo 16 PHN16-72-91P6 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
The official marketing text of Acer Predator Helios Neo 16 PHN16-72-91P6 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black as supplied by the manufacturer

Unleash the future of gaming with the Predator Helios Neo 16. Dive into a neon-lit world with cutting-edge specs, AI-powered graphics, NVIDIA DLSS 3.5, and unique mysteries waiting to be unlocked.

GAME WITHOUT COMPROMISE.
Intel® Core™ processors (14th Gen) feature newly optimized hybrid architecture and industry-leading technology that enables you to go beyond gaming and creation. With Intel, you can do it all. From progressing in the game to advancing in real life, Intel empowers you to be your best self.

NVIDIA® GEFORCE RTX™ 40 SERIES LAPTOPS
NVIDIA® GeForce RTX™ 40 Series Laptop GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture, which delivers a quantum leap in both performance and AI-powered graphics.

AI-POWERED PERFORMANCE AND LIFELIKE GRAPHICS
Get a quantum leap in performance in games and creative apps with AI-powered DLSS 3.5 and enable lifelike virtual worlds with full ray tracing.

REALISTIC LIGHTING WITH RAY TRACING
The Ada architecture unleashes the full glory of ray tracing, simulating how light behaves in the real world. Experience incredibly detailed virtual worlds like never before.

OPTIMIZED POWER AND PERFORMANCE
NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast laptops that are thin, quiet, and have amazing battery life.

RTX FOR AI
Discover the RTX AI advantage. From enhanced creativity and ultra-efficient productivity to blisteringly fast gaming, the ultimate in AI power on Windows PCs is on NVIDIA RTX™ and GeForce RTX™.

AI FOR GAMING
Level up your gaming experience with RTX. An AI-powered boost gives you maximum performance in over 300 games and apps thanks to DLSS 3.5.

AI FOR CREATING
Supercharge your content creation with over 100 AI-enabled and RTX accelerated creative apps—including the Adobe Creative Cloud suite, Blender, Blackmagic Davinci Resolve, OBS Studio, and more. Transform your workflows with the NVIDIA Studio suite of AI tools, and fast-track your creativity with next-gen tech including DLSS and OptiX.

AI FOR 3D
Goodbye soul-crushing render times and grinding compositing. Hello RTX and AI-accelerated workflows and next-level 3D design concepts. AI brings revolutionary features and performance to 3D creative apps like NVIDIA Omniverse™, Adobe Substance, Adobe Painter, Blender, and Unreal Engine. Get the AI advantage with real-time viewport rendering, upscaling, ray reconstruction, and more.

IMMERSIVE VISUAL EXPERIENCE
Plunge into a vast 16-inch display, illuminated with brilliant colors, framed in a 16:10 aspect ratio. The WQXGA boasts a rapid 240Hz refresh rate, and with DCI-P3 100% color gamut, you're assured lifelike hues. Enhanced by NVIDIA® G-SYNC® and Advanced Optimus, enjoy seamless, tear-free gaming.

DECODE THE LEGEND
Journey through the enigmatic pathways of the PredatorVerse. Our distinct design conceals a puzzle from the digital age. Can you unlock its secrets?

PEAK PERFORMANCE, GUARANTEED
Keep cool under pressure. With the 5th Gen AeroBlade™ 3D Fan Technology, liquid metal thermal interface, and vector heat pipes, the Helios Neo 16 ensures consistent top-tier performance, even in the most heated moments.

AI-ASSISTED NOISE REDUCTION
Enhance teamwork with PurifiedVoice 2.0. This avant-garde tech employs AI to diminish background disturbances, offering impeccable voice clarity. The three-microphone setup, paired with beamforming, prioritizes your voice, muting extraneous noises.

DISCOVER YOUR NEXT FAVORITE GAME
Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.2 With games added all the time, there’s always something new to play.

Short summary description Acer Predator Helios Neo 16 PHN16-72-91P6 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This short summary of the Acer Predator Helios Neo 16 PHN16-72-91P6 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator Helios Neo 16 PHN16-72-91P6, Intel® Core™ i9, 16", 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Acer Predator Helios Neo 16 PHN16-72-91P6 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of Acer Predator Helios Neo 16 PHN16-72-91P6 Intel® Core™ i9 i9-14900HX Laptop 16" WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

Acer Predator Helios Neo 16 PHN16-72-91P6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product color: Black